EN
  • EN
  • DE

MAX3669ETG+T

Part No MAX3669ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 622MBPS 5.5V 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Supply Voltage - Operating 3.14 V to 5.5 V
Operating Supply Current 40mA
Current - Modulation 75mA
Current - Bias 80mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TQFN (4x4)
Mounting Surface Mount
Win Source Part Number 1067856-MAX3669ETG+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3669ETG+T CAD Model

Description

Product Overview: MAX3669ETG+T from Maxim Integrated

The MAX3669ETG+T is a cutting-edge laser driver IC designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This high-performance component is tailored for fiber optic transmitters and is an ideal solution for applications that require efficient modulation and biasing of a laser diode. The MAX3669ETG+T is engineered to deliver exceptional performance, making it a perfect choice for demanding environments such as telecommunications and data communications systems.

Key Features

  • High Data Rates: The MAX3669ETG+T is capable of supporting data rates up to 622Mbps, providing a robust solution for high-speed data transmission.
  • Low Power Dissipation: With its low power consumption, this laser driver helps to maintain the overall efficiency of the system, making it suitable for power-sensitive applications.
  • Automatic Power Control (APC) Loop: The built-in APC loop ensures consistent optical power output from the laser diode, compensating for temperature and aging effects.
  • Integrated Waveform Shaping: The device includes programmable rise and fall time adjustments, allowing for optimized waveform shaping to minimize signal distortion.
  • Single 3.3V Power Supply: The MAX3669ETG+T operates from a single 3.3V power supply, simplifying power management within the system.
  • Compact Package: Housed in a 24-pin TQFN package, the device saves valuable board space and is suitable for compact module designs.

Applications

  • Fiber Optic Transmitters
  • SONET/SDH Equipment
  • Gigabit Ethernet Transceivers
  • Fiber to the Home (FTTH) Systems
  • Other High-Speed Data Communication Systems

Maxim Integrated's MAX3669ETG+T stands out for its reliability, efficiency, and high-speed operation. Its advanced features, such as the APC loop and waveform shaping capabilities, provide designers with the flexibility to create systems that meet stringent performance requirements. Whether used in existing designs or new deployments, the MAX3669ETG+T is a versatile and powerful component that enhances the performance of optical communication systems.

You May Also Be Interested in

Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7040 $87.4080
4+ $35.8604 $143.4416
5+ $34.7401 $173.7005
7+ $33.6186 $235.3302
9+ $32.4982 $292.4838
12+ $29.1360 $349.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess