EN
  • EN
  • DE

MKL15Z128VFM4

Part No MKL15Z128VFM4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32QFN / KL15 Sub-Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, TSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 9x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Part Number Series MKL15Z128
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808142-MKL15Z128VFM4
Ultra Librarian 3D Model Ultra Librarian MKL15Z128VFM4 CAD Model

Description

NXP MKL15Z128VFM4 Microcontroller

The NXP MKL15Z128VFM4 is a feature-rich microcontroller designed for efficient performance in a wide range of embedded applications. This device is part of the energy-efficient Kinetis L series, which is built on the ARM Cortex-M0+ processor. The MKL15Z128VFM4 is particularly suitable for applications requiring a balance between power consumption and processing capability.

Key Features:

  • Core: ARM Cortex-M0+ processor running at up to 48MHz, delivering a highly efficient architectural design with the Thumb-2 instruction set for optimal code density.
  • Memory: Comes with 128KB of flash memory and 16KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: Includes a variety of communication options such as I2C, SPI, UART, and USB 2.0 Full Speed, ensuring versatile connectivity options for peripherals and other microcontrollers.
  • Analog Modules: Features multiple analog components including a 12-bit ADC, a 12-bit DAC, and analog comparators, making it ideal for interfacing with sensors and other analog devices.
  • Timers and Clocks: Equipped with a range of timing and control peripherals like multiple timer/PWM channels, real-time clock, and various clock options to manage timing requirements efficiently.
  • Low Power: Designed with energy efficiency in mind, it offers multiple power-saving modes, including a very low power stop mode, to ensure minimal power consumption during idle periods.
  • Package: Available in a 32-pin QFN package, providing a compact footprint for space-constrained applications.
  • Operating Conditions: Operates within the temperature range of -40°C to +105°C, suitable for industrial and consumer environments.
  • Development Support: Supported by NXP's software and hardware development tools, including the MCUXpresso IDE and software development kit (SDK), which provides a comprehensive suite of tools to accelerate the development process.

The NXP MKL15Z128VFM4 microcontroller is an excellent choice for designers looking for a cost-effective, low-power, and feature-packed MCU. Its integration of extensive analog functionality along with its communication interfaces makes it a versatile solution for a wide array of applications such as consumer electronics, industrial control, Internet of Things (IoT) devices, and much more.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9120 $59.5600
11+ $9.7739 $107.5129
16+ $9.4685 $151.4960
22+ $9.1631 $201.5882
29+ $8.8576 $256.8704
38+ $7.9413 $301.7694
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess