EN
  • EN
  • DE

SP723A

Part No SP723A
Manufacturer Intersil Corporation
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP8
Manufacturer Intersil Corporation
Manufacturer Homepage www.intersil.com/cda/home
RoHS State Request Verification
Win Source Part Number 712290-SP723A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP723A CAD Model

Description

The SP723A is a transient voltage suppressor (TVS) diode array manufactured by Intersil Corporation. It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device offers robust protection in a small form factor, making it suitable for various applications where reliability and board space are critical.

Applications

  • Cell Phones
  • PDAs
  • Notebook Computers
  • Digital Cameras
  • MP3 Players
  • Interface Protection (USB, FireWire, Ethernet)

Features

  • Low Clamping Voltage: Provides excellent protection by limiting voltage spikes to safe levels.
  • Low Capacitance: Ensures signal integrity in high-speed data transmission lines.
  • ESD Protection: Exceeds industry standards for ESD immunity.
  • EFT Protection: Safeguards against electrical fast transients.
  • Small Form Factor: Allows for compact designs and efficient use of board space.
  • Lead-Free Construction: Compliant with RoHS standards.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage caused by ESD and other transient voltage events.
  • Improved Signal Integrity: Low capacitance minimizes signal distortion in high-speed applications.
  • Reduced Downtime: Prevents system failures due to voltage surges, minimizing downtime and repair costs.
  • Compact Design: Enables smaller and more efficient electronic devices.
  • Environmental Compliance: Lead-free construction ensures compliance with environmental regulations.

Technical Specifications

The SP723A features a typical clamping voltage of around 7V and a low capacitance of approximately 3pF. It is designed to withstand multiple ESD strikes without performance degradation. It is available in various package options, including SOIC and TDFN. This TVS diode array is suitable for operating temperatures ranging from -40°C to +85°C. The SP723A meets or exceeds industry standards for ESD protection, including IEC 61000-4-2 and MIL-STD-883.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Rohm Semiconductor
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Mini-Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4465 $58.5905
41+ $2.8274 $115.9234
64+ $2.7397 $175.3408
88+ $2.6507 $233.2616
113+ $2.5629 $289.6077
151+ $2.2973 $346.8923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess