EN
  • EN
  • DE

2SK1577-2-T7

Part No 2SK1577-2-T7
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159032-2SK1577-2-T7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1577-2-T7 CAD Model

Description

The 2SK1577-2-T7 is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to meet a wide range of applications, offering a robust and reliable solution for designers seeking efficient power management and switching capabilities.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (VDS): 60V
  • Continuous Drain Current (ID): 20A
  • Power Dissipation (PD): 45W
  • Gate-Source Voltage (VGS): ±20V
  • RDS(on): Low on-resistance for higher efficiency
  • Package: Surface-Mount TO-263

Applications

The 2SK1577-2-T7 MOSFET is suitable for a variety of applications, including:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Switching Applications
  • Power Management Functions

Product Advantages

The 2SK1577-2-T7 offers several advantages for circuit designers and engineers. Its low on-resistance ensures minimal power loss and heat generation, making it ideal for high-efficiency power applications. The device's high-speed switching capabilities allow for better performance in applications that require fast turn-on and turn-off times. Additionally, the TO-263 package provides a compact, surface-mount solution that is suitable for space-constrained applications.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SK1577-2-T7 MOSFET is manufactured with rigorous quality control standards, ensuring reliable performance and longevity in the field. With ON Semiconductor's reputation for durable and dependable components, you can design with confidence knowing that your product is powered by some of the best semiconductor technologies available in the market.

You May Also Be Interested in

Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5482 $60.3194
40+ $2.9118 $116.4720
62+ $2.8205 $174.8710
85+ $2.7293 $231.9905
110+ $2.6380 $290.1800
147+ $2.3654 $347.7138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess