EN
  • EN
  • DE

2SJ381

Part No 2SJ381
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 12V 2A 4-Pin (3+Tab) PCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158604-2SJ381
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ381
Introduction Date August 26, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ381 CAD Model

Description

ON Semiconductor 2SJ381 P-Channel MOSFET

The 2SJ381 from ON Semiconductor is a high-performance P-Channel MOSFET designed for a variety of applications that require efficient power management and high-speed switching. This semiconductor device is tailored to meet the rigorous demands of modern electronic circuits, providing a reliable and efficient solution for controlling the flow of electrical power.

Key Features:

  • Low On-Resistance: The 2SJ381 features a low on-resistance, which minimizes power loss and improves overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is perfect for high-frequency applications, including switching power supplies and DC-DC converters.
  • Voltage Rating: It has a drain-to-source voltage (Vdss) rating that allows it to handle significant voltage levels, providing a wide range of operational capabilities.
  • P-Channel Device: As a P-Channel device, it provides ease of drive and simplicity in the circuit design, especially in configurations where a negative supply voltage is used.

Applications:

The 2SJ381 is suitable for a broad spectrum of applications, including:

  • Power Management Systems
  • Motor Control Circuits
  • DC-DC Converters
  • Load Switching
  • Battery Management Systems
  • Energy-efficient Power Supplies

Reliability and Quality:

ON Semiconductor ensures that the 2SJ381 MOSFET meets the highest standards of quality and reliability. Rigorous testing and quality control measures are in place to guarantee that each unit performs to specifications and is suitable for industrial, commercial, and consumer applications.

Environmental Compliance:

ON Semiconductor is committed to environmental stewardship. The 2SJ381 complies with various environmental regulations, making it a suitable choice for eco-conscious enterprises looking to minimize their ecological footprint without sacrificing performance.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
Lowest to $0.7335
ON Semiconductor
JFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention