The 2SJ381-TD from ON Semiconductor is a P-Channel Metal Oxide Semiconductor Field Effect Transistor (MOSFET) designed for high-speed switching applications. This device is a reliable component for power management tasks in a wide range of electronic equipment, including consumer electronics, automotive systems, and industrial machinery.
Key Features
- Low On-Resistance: The 2SJ381-TD boasts a low on-resistance, which translates to reduced power loss and improved efficiency in operation. This characteristic is essential for applications where power conservation is crucial.
- High-Speed Switching: Engineered for rapid switching, this MOSFET can handle high frequencies with ease, making it suitable for modern, fast-paced electronic applications.
- Drive Voltage: It operates at a low drive voltage, which allows for compatibility with contemporary low-voltage control circuits and helps in reducing the overall power consumption of the system.
- Compact Package: The 2SJ381-TD comes in a small, surface-mount package, making it ideal for space-constrained applications where board real estate is at a premium.
Applications
The versatility of the 2SJ381-TD MOSFET makes it a prime choice for a multitude of applications. Notable uses include:
- Power supply circuits
- DC/DC converters
- Motor drives
- Load switches
- Battery management systems
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-60V
Continuous Drain Current (I<sub>D)
-1A
Power Dissipation (P<sub>D)
1W
Operating Temperature Range
-55°C to +150°C
With its robust performance and ON Semiconductor's commitment to quality, the 2SJ381-TD is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.