EN
  • EN
  • DE

2SJ187-TD

Part No 2SJ187-TD
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158436-2SJ187-TD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ187-TD CAD Model

Description

The 2SJ187-TD from ON Semiconductor is a high-performance P-Channel MOSFET that offers designers a superb combination of low on-resistance and high switching speeds, making it an ideal choice for a wide range of power management applications. This MOSFET is designed to handle significant power levels and is commonly used in power supply circuits, motor control systems, and as a switch in various electronic devices.

Key Features

  • Low On-Resistance: The 2SJ187-TD boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved efficiency in power circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-speed operation, which is crucial for reducing switching losses and improving overall performance.
  • High Power Handling: With its ability to handle high currents and voltages, the 2SJ187-TD is suitable for demanding applications that require robust power handling capabilities.
  • Gate Charge Optimization: The device is optimized for low gate charge, which reduces the power required to drive the gate, leading to further efficiency gains.

Applications

The versatility of the 2SJ187-TD MOSFET makes it well-suited for a variety of applications, including:

  • DC/DC converters
  • Power supply circuits
  • Motor drives and controllers
  • Load switches
  • Power management for consumer electronics

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) -60 V
Continuous Drain Current (ID) -12 A
Power Dissipation (PD) 30 W
Operating Temperature Range -55°C to +150°C

Overall, the 2SJ187-TD from ON Semiconductor is a reliable and efficient solution for designers looking to optimize their power management systems. Its low on-resistance, high-speed switching, and robust power handling make it a go-to component for engineers aiming to achieve high performance in their electronic designs.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
ON Semiconductor
JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4484 $58.2920
315+ $0.3680 $115.9200
490+ $0.3564 $174.6360
670+ $0.3450 $231.1500
870+ $0.3335 $290.1450
1,160+ $0.2989 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess