EN
  • EN
  • DE

STK6712BMK4-C-E

Part No STK6712BMK4-C-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER / 4-Phase Stepper Motor Driver 16-Pin Case 4129
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General
Output Current 1.7A
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Load 18 V ~ 42 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 16-SIP
Manufacturer Package 16-SIP
Win Source Part Number 795670-STK6712BMK4-C-E
Popularity Medium
Supply and Demand Status Balance
Family Name STK6712BMK4
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK6712BMK4-C-E CAD Model

Description

ON Semiconductor STK6712BMK4-C-E Stepper Motor Driver

The ON Semiconductor STK6712BMK4-C-E is a highly efficient, integrated stepper motor driver designed for precision motor control. This robust driver module is an ideal solution for a wide range of applications requiring precise positioning and smooth motion control, including industrial automation, robotics, office automation equipment, and medical devices.

The STK6712BMK4-C-E is part of ON Semiconductor's well-established line of motor drivers, known for their reliability and performance. It incorporates advanced features that enable the control of bipolar stepper motors with excellent accuracy and minimal noise. The driver is capable of micro-stepping operation, which allows for finer step resolution, resulting in smoother motor rotation and enhanced positioning accuracy.

One of the key features of the STK6712BMK4-C-E is its built-in PWM chopper-type sinusoidal micro-step control circuitry. This technology ensures efficient current control, which not only reduces power loss and heat generation but also extends the life of the motor by minimizing wear and tear. Additionally, the driver supports a wide range of input voltages, making it versatile for various operating environments.

The module is designed with a compact form factor, which is beneficial for applications where space is at a premium. Its pin layout is optimized for easy PCB design and integration into existing systems. Furthermore, the STK6712BMK4-C-E is equipped with multiple protection features, including thermal shutdown and overcurrent protection, ensuring safe operation under a variety of conditions.

For engineers and designers looking for a reliable stepper motor driver, the ON Semiconductor STK6712BMK4-C-E provides a balance of performance, efficiency, and ease of use. Its advanced capabilities and protective features make it a smart choice for driving stepper motors in critical applications where precision and durability are paramount.

With ON Semiconductor's commitment to quality, customers can expect the STK6712BMK4-C-E to deliver consistent performance and longevity, making it a trusted component in the design of sophisticated motion control systems.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2800 $66.4000
11+ $10.8964 $119.8604
17+ $10.5559 $179.4503
23+ $10.2154 $234.9542
30+ $9.8749 $296.2470
40+ $8.8533 $354.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess