EN
  • EN
  • DE

TM4C1237H6PGEI

Part No TM4C1237H6PGEI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4F RISC 256KB Flash 1.2V/3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Tiva C
Packaging Tray
Core Processor ARM Cortex-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, I2C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 105
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.08 V ~ 3.63 V
Data Converters A/D 22x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797212-TM4C1237H6PGEI
Popularity Medium
Supply and Demand Status Limited
Family Name TM4C1237H6PGE
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TM4C1237H6PGEI CAD Model

Description

Overview of Texas Instruments TM4C1237H6PGEI Microcontroller

The Texas Instruments TM4C1237H6PGEI microcontroller is a high-performance ARM Cortex-M4F based MCU designed to cater to a wide range of embedded applications. This microcontroller is well-suited for industrial control, automotive systems, home automation, and many other embedded systems that require robust performance, connectivity, and real-time capabilities.

Key Features

  • Core: The TM4C1237H6PGEI boasts a 32-bit ARM Cortex-M4F core that operates at up to 80 MHz. This core includes a floating-point unit (FPU) which enhances the MCU's ability to handle computations and digital signal processing tasks efficiently.
  • Memory: It comes equipped with a generous 256 KB of flash memory for program storage and 32 KB of SRAM for data, ensuring ample space for complex applications.
  • I/O and Peripherals: This microcontroller features a range of peripherals including six 32-bit timers, six 16-bit timers, PWM outputs, and up to 43 GPIOs, which provide the flexibility needed for various interfacing requirements.
  • Connectivity: With integrated communication interfaces such as I2C, SPI, UART, and USB, the TM4C1237H6PGEI ensures seamless connectivity with other components and peripherals, making it ideal for systems requiring serial communication.
  • Analog Features: The device also includes an analog-to-digital converter (ADC) with 12-bit resolution, providing the capability to interface with analog sensors and convert their signals for digital processing.
  • Power Management: Designed for low-power operation, it features multiple power-saving modes, which help in reducing power consumption for battery-powered or energy-sensitive applications.
  • Packaging: The microcontroller is available in a compact 144-LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The TM4C1237H6PGEI is versatile and can be used in a multitude of applications such as:

  • Industrial automation and control systems
  • Automotive electronics and engine management
  • Home automation and smart appliances
  • Internet of Things (IoT) devices
  • Medical devices and healthcare equipment

With its comprehensive set of features and capabilities, the Texas Instruments TM4C1237H6PGEI microcontroller stands out as a reliable choice for developers seeking a blend of performance, connectivity, and power efficiency in their embedded system designs.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8468 $53.5404
7+ $14.6436 $102.5052
11+ $14.1860 $156.0460
15+ $13.7284 $205.9260
19+ $13.2707 $252.1433
26+ $11.8979 $309.3454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess