EN
  • EN
  • DE

2N6292

Part No 2N6292
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(7A,40W) | TRANS NPN 70V 7A TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 7A
Voltage - Collector Emitter Breakdown (Maximum) 70V
Vce Saturation (Maximum) at Ib, Ic 3.5V at 3A, 7A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 30 at 2A, 4V
Maximum Power 40W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 2N6292
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1124099-2N6292
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N6292 CAD Model

Description

ON Semiconductor 2N6292 Bipolar Power Transistor

The ON Semiconductor 2N6292 is a versatile NPN bipolar junction transistor (BJT) designed for general-purpose amplifier and switching applications. This power transistor is capable of handling moderate power levels while operating at high efficiency, making it suitable for a wide range of electronic circuits.

Key Features:

  • Voltage & Current Ratings: The 2N6292 can handle collector-emitter voltages up to 70V and collector currents up to 7A, providing ample headroom for various applications.
  • Power Dissipation: With a power dissipation rating of 40W, this transistor can manage significant thermal loads, ensuring reliable operation under strenuous conditions.
  • High DC Current Gain: It offers a high DC current gain (hFE), which typically ranges from 30 to 240 depending on the collector current, making it efficient in amplifying signals.
  • TO-220 Package: Housed in a TO-220 package, the 2N6292 ensures ease of mounting and adequate heat dissipation. The industry-standard package allows for straightforward integration into a variety of circuit designs.

Applications:

The 2N6292 transistor is commonly used in power linear and switching applications. Its robustness and reliability make it ideal for use in:

  • Power regulators
  • Motor controls
  • Audio amplifiers
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 2N6292 is no exception. Each transistor is manufactured to meet stringent quality standards, ensuring consistent performance and longevity. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Conclusion:

Whether you are designing a simple audio amplifier or a complex motor control system, the ON Semiconductor 2N6292 offers the reliability and performance needed for your application. Its combination of power handling capabilities, efficiency, and thermal resilience makes it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $2.9355
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4735 $52.0850
260+ $0.3886 $101.0360
400+ $0.3764 $150.5600
550+ $0.3643 $200.3650
715+ $0.3521 $251.7515
955+ $0.3157 $301.4935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,252 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess