Product Overview: 1PMT12AT1 - ON Semiconductor
The 1PMT12AT1 is a robust transient voltage suppressor (TVS) diode, designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to protect sensitive electronic components from voltage spikes and transients induced by lightning, load switch, and other disruptive events.
Key Features
- High Surge Capability: With its ability to handle high surge power of 1500 Watts at 10/1000µs waveform, this device ensures reliable protection against voltage transients.
- Low Zener Impedance: The low dynamic impedance of the Zener diodes provides a more stable clamping voltage under surge.
- Unidirectional Protection: The 1PMT12AT1 is unidirectional, offering specific directional protection which is ideal for DC applications.
- Wide Operating Voltage Range: This TVS diode has a standoff voltage of 12V, making it suitable for a broad range of applications.
- Operating Temperature Range: Reliable performance is guaranteed with an operating temperature range of -55°C to +150°C.
- Package: Supplied in a molded package, the 1PMT12AT1 is available in axial-lead form, allowing for easy integration into various circuit designs.
Applications
The 1PMT12AT1 is a versatile component that can be used in a multitude of applications where transient voltage protection is critical. It is commonly employed in:
- Power Supply Circuits
- Automotive Systems
- Telecommunication Devices
- Industrial Electronics
- Consumer Electronics
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability in its products. The 1PMT12AT1 is no exception, and it is produced in facilities that are certified for international quality standards. This TVS diode is a testament to ON Semiconductor's dedication to providing components that ensure the safety and longevity of electronic systems.
Ordering and Packaging Information
When ordering the 1PMT12AT1, it is available in bulk or tape and reel packaging options to accommodate different manufacturing requirements. For detailed ordering codes and packaging information, please refer to the ON Semiconductor datasheet or contact their support team for assistance.