EN
  • EN
  • DE

BAR46ATFILM

Part No BAR46ATFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer STMicroelectronics
Win Source Part Number 231245-BAR46ATFILM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR46ATFILM CAD Model

Description

The BAR46ATFILM from STMicroelectronics is an advanced Schottky diode, designed for high-speed switching applications. This diode is a testament to STMicroelectronics' commitment to providing state-of-the-art semiconductor solutions that meet the diverse needs of the electronics industry. With its compact form factor and superior electrical characteristics, the BAR46ATFILM is an ideal choice for a wide range of applications, including power supply, converter circuits, and high-frequency systems.

Key Features

  • Low Forward Voltage Drop: The diode's low forward voltage drop minimizes power loss and improves efficiency, which is critical for power-sensitive designs.
  • Fast Switching Speed: With its fast switching capability, the BAR46ATFILM ensures minimal transition times, reducing energy waste during the switching process.
  • High Junction Temperature: The device can operate at a high junction temperature, offering reliability in demanding thermal environments.
  • Small Package: Housed in a small SOD-123 flat package, the BAR46ATFILM saves valuable board space without compromising performance.

Applications

The BAR46ATFILM is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diodes in converters and motor control circuits
  • Charge and battery management circuits

Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 40V Average Forward Current (I<sub>F(AV)) 300mA Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 10A Forward Voltage Drop (V<sub>F) 0.37V at 1A Operating Junction Temperature (T<sub>j) -40°C to +125°C

In conclusion, the BAR46ATFILM Schottky diode from STMicroelectronics is a high-performance component that offers efficiency, speed, and reliability for modern electronic designs. Its robust features and versatility make it a go-to choice for engineers looking to enhance their power management and conversion systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess