Products specifications

Category Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Mfr TE Connectivity Corcom Filters
Series P, Corcom
Package Bulk
Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Current - IEC 3A
Voltage - IEC 120VAC
Current - UL 3A
Voltage - UL 250VAC
Filter Type Filtered (EMI, RFI) - Commercial, Medical
Accomodates a Fuse Yes (Fuse Not Included)
Number of Positions 3
Mounting Type Panel Mount, Snap-In
Termination Quick Connect - 0.187" (4.7mm)
Features Conversion Clip, Voltage Selector
Fuse Holder, Drawer Fuse Holder
Panel Thickness 0.031" ~ 0.114" (0.79mm ~ 2.90mm)
Approval Agency CSA, UL, VDE
Base Product Number 6609944
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1316164-7-6609944-5
Ultra Librarian 3D Model Ultra Librarian 7-6609944-5 CAD Model

Description

The TE Connectivity Corcom Filters 6609944-7-1316164-5 is a power entry connector that is designed to be used in electronic devices that require high performance and reliability.

  • Current Rating: 3A
  • Voltage Rating: 120VAC (IEC) and 250VAC (UL)
  • Features: Conversion clip and voltage selector
  • Fuse: Accommodates, but does not include one

You May Also Be Interested in

TE Connectivity
AC Power Entry Modules 6A DUAL F
Need more? Email Us
ECAD model for PM0S0DL6C
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC
Need more? Email Us
ECAD model for FN9222ER-8-06
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Lowest to $66.5005
ECAD model for DF11.2078.0010.01
Schaffner EMC Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for FN385B-2-..
Bulgin
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Need more? Email Us
ECAD model for PF0030/PC
TE Connectivity
Need more? Email Us
ECAD model for PE0SSSSXB
Schurter Inc.
PWR ENT PLUG IEC320-C13 STR SCRW
Need more? Email Us
ECAD model for 4310.0038
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PNL WIRE
Need more? Email Us
ECAD model for FN9222SB-10-07
Schaffner EMC Inc.
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Module EMI Filtered M 3 POS 250VAC 3A Switch ST 1 Port
Need more? Email Us
ECAD model for FN9263-3-06

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention