Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) @ If 1V @ 3A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting Style Through Hole
Package DO-201AA, DO-27, Axial
Manufacturer Package DO-201AD
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 761155-1N5402RLG
Family Name 1N5402
Introduction Date June 06, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5402RLG CAD Model

Description

ON Semiconductor 1N5402RLG Standard Recovery Diode

The 1N5402RLG is a high-performance standard recovery diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is specifically engineered to offer efficient and reliable performance for a wide range of applications requiring rectification, freewheeling, and protection functionalities.

Key Features

  • Voltage Rating: The 1N5402RLG has a reverse voltage rating of 200V, making it suitable for medium voltage requirements.
  • Current Rating: With a forward current rating of 3A, this diode can handle moderate levels of current, ideal for general-purpose applications.
  • High Surge Capability: The diode can withstand surge currents, ensuring durability and stability in applications prone to surges or spikes in current.
  • Low Forward Voltage Drop: The efficient design of the 1N5402RLG ensures a low forward voltage drop, contributing to reduced power loss and improved efficiency in electrical circuits.

Applications

The 1N5402RLG is suitable for a variety of applications, including:

  • Power supply rectification
  • Consumer electronics
  • Industrial equipment
  • Automotive systems
  • Motor controllers
  • Battery chargers

Package and Reliability

Encased in a robust axial-lead package, the 1N5402RLG is designed to be easily integrated into various circuit designs. The package is highly durable and ensures a secure and reliable connection. ON Semiconductor has a reputation for producing components that meet high reliability standards, and the 1N5402RLG is no exception. It is designed to operate reliably over a wide temperature range and is characterized by its long operational lifespan.

Environmental Compliance

The 1N5402RLG adheres to environmental standards and is a Pb-free and RoHS-compliant component. This commitment to environmental sustainability makes it an ideal choice for eco-conscious manufacturers and designers looking to create products that meet current environmental regulations.

In summary, the ON Semiconductor 1N5402RLG standard recovery diode is a versatile and reliable component that offers excellent performance for a broad range of electronic applications. Its robust design, high surge capability, and environmental compliance make it a preferred choice for engineers and designers around the world.

You May Also Be Interested in

ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to $1.7027
ECAD model for RBR1VWM40ATR
Central Semiconductor Corp
DIODE SCHOTTKY 60V 1A SMB / Diode Schottky 60 V 1A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH1-60 TR13 PBFREE
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
ON Semiconductor
DIODE SCHOTTKY 650V 15A TO220-2 / Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220-2L
Lowest to $3.8989
ECAD model for FFSP1065A
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1254 $50.1600
975+ $0.1029 $100.3275
1,505+ $0.0997 $150.0485
2,075+ $0.0965 $200.2375
2,680+ $0.0933 $250.0440
3,590+ $0.0836 $300.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 69,000 pieces
MOQ: 400 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention