EN
  • EN
  • DE

MMBZ5256ELT1G

Part No MMBZ5256ELT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 225MW SOT23-3 / Zener Voltage Regulators 225 mW SOT-23 Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Power - Max 225mW
Impedance (Maximum) (Zzt) 49 Ohms
Current - Reverse Leakage at Vr 100nA at 23V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805327-MMBZ5256ELT1G
Ultra Librarian 3D Model Ultra Librarian MMBZ5256ELT1G CAD Model

Description

Product Overview: MMBZ5256ELT1G

The MMBZ5256ELT1G is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of the MMBZ52xxEL series, which is known for its reliability and performance in a variety of applications. The MMBZ5256ELT1G offers precise voltage regulation, making it an ideal choice for providing reference voltages in numerous electronic circuits.

Key Features

  • Voltage Regulation: The MMBZ5256ELT1G provides a nominal Zener voltage of 30V, which is suitable for a range of voltage regulation tasks.
  • Power Dissipation: With a power dissipation of 225mW, this Zener diode can handle a moderate amount of power, ensuring stable performance in different operating conditions.
  • Package: It comes in a small SOT-23 surface-mount package, which is highly favored for its compact footprint and ease of integration into various PCB designs.
  • Operating Temperature: The diode operates over a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The MMBZ5256ELT1G is versatile and can be used in a multitude of applications, including:

  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Power management solutions
  • Computer peripherals

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MMBZ5256ELT1G is no exception, as it is produced with state-of-the-art manufacturing processes and subjected to rigorous testing to ensure its performance and longevity. Customers can trust this Zener diode to provide stable voltage regulation in their electronic designs.

Environmental Compliance

The MMBZ5256ELT1G is also environmentally friendly, complying with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes the MMBZ5256ELT1G a responsible choice for designers looking to reduce the ecological impact of their products.

With its combination of performance, reliability, and environmental compliance, the MMBZ5256ELT1G from ON Semiconductor stands out as a superior choice for designers in need of a dependable Zener voltage regulator diode.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess