Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 300ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting Through Hole
Case / Package DO-41
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 005308-1N4936RLG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4936RLG CAD Model

Description

Product Overview: 1N4936RLG from ON Semiconductor

The 1N4936RLG is a fast recovery rectifier diode from ON Semiconductor, known for its efficiency and reliability in a wide range of applications. This high-performance diode is designed to cater to the needs of fast-switching circuits where rapid recovery times are essential. It is a popular choice in the electronics industry for its robustness and versatility.

Key Features:

  • Voltage Rating: The 1N4936RLG has a reverse voltage rating of 400 volts, making it suitable for medium voltage applications.
  • Current Rating: It can handle a forward current of 1 ampere, ensuring adequate current flow for a variety of electronic applications.
  • Fast Recovery Time: With a recovery time of just 200 nanoseconds, this diode is ideal for high-speed switching environments where efficiency is paramount.
  • Package: The diode comes in an axial leaded package which allows for easy mounting on printed circuit boards.
  • High-Temperature Operation: It operates effectively within a wide temperature range, with a junction temperature capability of -65°C to +175°C.
  • RoHS Compliant: The 1N4936RLG is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

Applications:

The ON Semiconductor 1N4936RLG is suitable for a broad spectrum of applications, including:

  • Power supply management
  • Reverse voltage and current protection
  • Switching power supplies
  • Converters
  • Free-wheeling diodes in motor control circuits
  • Electronic ballasts

With its quick recovery time and robust performance, the 1N4936RLG is an excellent choice for designers and engineers looking to improve the efficiency and reliability of their electronic circuits. Whether it's for industrial, commercial, or consumer electronics, this fast recovery rectifier diode from ON Semiconductor is a component that stands out for its quality and performance.

Quality and Reliability:

ON Semiconductor is a trusted name in the industry, and the 1N4936RLG reflects the company's commitment to delivering high-quality components. Each diode is subjected to rigorous testing to ensure it meets the stringent standards for performance and durability that ON Semiconductor is known for.

You May Also Be Interested in

Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to $1.7027
ECAD model for RBR1VWM40ATR
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $2.9546
ECAD model for BAT64S-7-F
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
ON Semiconductor
DIODE SCHOTTKY 650V 15A TO220-2 / Diode Silicon Carbide Schottky 650 V 15A (DC) Through Hole TO-220-2L
Lowest to $3.8989
ECAD model for FFSP1065A
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to $0.0431
ECAD model for BAS321,135
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Micro Commercial Co
DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
Need more? Email Us
ECAD model for GS1D-TP
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1517 $50.0610
805+ $0.1245 $100.2225
1,245+ $0.1206 $150.1470
1,715+ $0.1167 $200.1405
2,220+ $0.1128 $250.4160
2,965+ $0.1012 $300.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,225 pieces
MOQ: 330 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention