Products specifications

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 100 mA
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 25 nA @ 175 V
Capacitance @ Vr, F 6pF @ 0V, 1MHz
Mounting Through Hole
Case / Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction 175°C (Max)
Base Product Number 1N459
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 5,000
Win Source Part Number 1325735-1N459A
Ultra Librarian 3D Model Ultra Librarian 1N459A CAD Model

Description

ON Semiconductor 1N459A Product Overview

The 1N459A is a high-quality small signal diode manufactured by ON Semiconductor, a leader in the semiconductor industry. This diode is designed for general-purpose applications and is widely used in a variety of electronic circuits. Its compact design and reliable performance make it a popular choice for designers and engineers looking for a versatile component that can handle switching and rectification tasks with ease.

Key Features

  • Material: The 1N459A diode is made using Silicon, which provides stable performance over a wide temperature range and ensures a long operational life.
  • Voltage Rating: This diode has a repetitive peak reverse voltage (V<sub>RRM) of 150 volts, which makes it suitable for applications that require a moderate voltage rating.
  • Current Rating: It can handle a continuous forward current (I<sub>F) of up to 200 milliamperes, which is sufficient for many small signal applications.
  • High-Speed Switching: The 1N459A is designed for high-speed switching, making it an ideal choice for high-frequency applications.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which reduces power loss and improves efficiency in circuit operation.
  • Package: It comes in a DO-35 glass package which is not only robust but also offers good thermal performance.

Applications

The ON Semiconductor 1N459A diode is commonly used in a wide range of applications, including:

  • Rectification in power supplies
  • Signal demodulation
  • Protection circuits
  • Switching applications in consumer electronics
  • Voltage clamping
  • Logic circuits

Reliability and Quality Assurance

ON Semiconductor is committed to providing high-quality products, and the 1N459A is no exception. Each diode is rigorously tested to ensure it meets the industry standards for reliability and performance. This commitment to quality ensures that the 1N459A will provide reliable service in your electronic projects.

Whether you are working on a simple hobby project or a complex industrial application, the ON Semiconductor 1N459A diode is a great choice for a reliable and efficient small signal diode that won't let you down.

You May Also Be Interested in

Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 40V 1.5A CST2C / Diode Schottky 40 V 1.5A Surface Mount CST2C
Lowest to $0.1760
ECAD model for CCS15S40,L3F
Central Semiconductor Corp
DIODE SCHOTTKY 60V 1A SMB / Diode Schottky 60 V 1A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH1-60 TR13 PBFREE
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $0.1478
ECAD model for BAT64C-7-F

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1526 $50.3580
800+ $0.1252 $100.1600
1,240+ $0.1213 $150.4120
1,705+ $0.1174 $200.1670
2,205+ $0.1135 $250.2675
2,950+ $0.1017 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 360 pieces
MOQ: 330 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention