Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Diode Standard 70 V 200mA Through Hole DO-35
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Through Hole
Package DO-204AH, DO-35, Axial
Case / Package DO-35
Family Name 1N457
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1N457DKR, 1N457DKR-ND, 1N457DKRINACTIVE, 1N457CT
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905667-1N457TR
Ultra Librarian 3D Model Ultra Librarian 1N457TR CAD Model

Description

Product Overview: 1N457TR by ON Semiconductor

The 1N457TR is a high-performance, versatile small signal diode from ON Semiconductor, a leader in the semiconductor industry. This diode is designed to offer efficient and reliable performance for a wide range of applications. The "TR" suffix indicates that the product is provided in a tape and reel packaging, which is ideal for automated assembly processes.

Key Features

  • High Switching Speed: The 1N457TR is engineered for quick switching, making it suitable for high-frequency applications.
  • Low Leakage Current: It exhibits a very low leakage current that ensures minimal power loss and enhances the overall efficiency of the circuit.
  • High Breakdown Voltage: With a high breakdown voltage, this diode can withstand transient voltage spikes without damage, providing reliable protection for sensitive components.
  • Compact Design: The small package size of the 1N457TR makes it a perfect choice for compact electronic designs, where space is at a premium.

Applications

The 1N457TR is suitable for a variety of applications, including but not limited to:

  • Switching power supplies
  • High-speed logic circuits
  • Rectification processes
  • Protection circuits
  • Signal demodulation
  • General-purpose switching applications

Product Specifications

Parameter Value Package DO-35 Reverse Voltage 70V Forward Current 200mA Max Forward Voltage 1V at 200mA Operating Temperature Range -65°C to +175°C

The 1N457TR diode from ON Semiconductor is a robust and reliable component that ensures high performance in various electronic applications. Its combination of speed, efficiency, and compact form factor makes it a valuable part of any electronic designer's toolkit.

You May Also Be Interested in

Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to $8.4788
ECAD model for BYC75W-1200PQ
Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to $1.9346
ECAD model for GP02-20-E3/54
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to $0.1138
ECAD model for CDBA240-HF
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to $0.0431
ECAD model for BAS321,135
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
Micro Commercial Co
SMALLSIGNALSCHOTTKYDIODESOD-323 / Diode Schottky 100 V 150mA (DC) Surface Mount SOD-323
Lowest to $0.0321
ECAD model for BAT46WS-TP
Toshiba Semiconductor and Storage
DIODE GEN PURP 400V 1A M-FLAT / Diode Standard 400 V 1A Surface Mount M-FLAT (2.4x3.8)
Need more? Email Us
ECAD model for CMG05(TE12L,Q,M)
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention