EN
  • EN
  • DE

16TPH47M

Part No 16TPH47M
Manufacturer ON Semiconductor
Catalog Aluminum - Polymer Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Aluminum - Polymer Capacitors
Manufacturer ON Semiconductor
Win Source Part Number 149311-16TPH47M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 16TPH47M CAD Model

Description

ON Semiconductor 16TPH47M Product Overview

The 16TPH47M is a high-performance Schottky rectifier from ON Semiconductor, a leading provider of semiconductor-based solutions. This rectifier is designed to offer efficient power management and conversion in a variety of applications, making it a versatile component for engineers and designers in the electronics industry.

Key Features

  • Voltage Rating: The 16TPH47M has a maximum repetitive peak reverse voltage of 47V, making it suitable for medium voltage applications.
  • Current Capacity: With a forward continuous current rating of 16A, this device can handle significant current loads, ideal for power-intensive applications.
  • Low Forward Voltage Drop: The Schottky barrier design ensures a low forward voltage drop, enhancing system efficiency by reducing power losses during operation.
  • High Surge Capability: This rectifier is capable of withstanding high surge currents, offering robust performance during transient conditions.
  • Thermal Performance: The 16TPH47M is encapsulated in a TO-220 package, known for its excellent thermal performance and ease of mounting on a heatsink for improved heat dissipation.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability, particularly important in harsh environments.

Applications

The ON Semiconductor 16TPH47M Schottky rectifier is suitable for a wide range of applications including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Polarity protection devices
  • Power management in portable and battery-powered devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 16TPH47M Schottky rectifier is manufactured with rigorous quality control processes, ensuring consistent performance and reliability for critical applications. With its robust construction and ON Semiconductor's reputation for quality, the 16TPH47M is an excellent choice for designers looking for a dependable rectifying solution.

You May Also Be Interested in

Panasonic
CAP ALUM POLY 47UF 20% 6.3V SMD
Lowest to $0.3784
Panasonic
EEH-AZSE102UB Panasonic Aluminum Organic Polymer Capacitors 25VDC 1000uF 20% L/S=5mm AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEH-ZS1V471P Panasonic Aluminum Organic Polymer Capacitors 35VDC 470uF 125degC Hybrid Cap AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Nichicon
270uF ±20% 16V Aluminum - Polymer Capacitors Through Hole,D8xL8mm 2000hrs@105℃
Lowest to $0.1456
Panasonic
EEH-ZC1J680V Panasonic Aluminum Organic Polymer Capacitors 68uF 63volts Anti-Vibe AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEH-ZA1H101V Panasonic Aluminum Organic Polymer Capacitors 100uF 50volt 10X10mm Anti-Vibe AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
CAP ALUM HYBRID 47UF 20% 63V SMD
Lowest to $2.1159
Kemet
CAP ALUMHYB 100UF 20% 25V SMD
Lowest to $0.5763
Panasonic
CAP ALUM POLY 180UF 20% 35V SMD
Lowest to $0.8546

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess