EN
  • EN
  • DE

UTP28CH48GY

Part No UTP28CH48GY
Manufacturer Panduit Corp
Catalog Modular Cables
Description COPPER PATCH CORD, CAT 5E (SD), / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 48.00' (14.63m) Unshielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Panduit Corp
Series TX5e-28™
Package Bulk
Product Status Obsolete
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 48.00' (14.63m)
Shielding Unshielded
Color Gray
Features Latch Lock, Molded Plugs
Style Cat5e
Base Product Number UTP28C
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.1000
Other Names 7498346761
Standard Package 1
Win Source Part Number 965863-UTP28CH48GY
Ultra Librarian 3D Model Ultra Librarian UTP28CH48GY CAD Model

Description

The UTP28CH48GY is a Category 6A (Cat6A) shielded patch cord manufactured by Panduit Corp. It is designed for high-performance data transmission in demanding network environments. This patch cord ensures reliable connectivity and supports data transfer rates up to 10 Gigabit Ethernet (10GbE).

Applications:

  • Data Centers: Used for connecting servers, switches, and storage devices.
  • Enterprise Networks: Provides high-speed connectivity for workstations, IP phones, and other network devices.
  • Industrial Automation: Supports reliable communication in industrial control systems.
  • Security Systems: Ensures stable data transmission for IP cameras and access control systems.
  • Medical Facilities: Facilitates the transmission of sensitive medical data with minimal interference.

Features:

  • Category 6A Performance: Exceeds Cat6A standards, supporting data rates up to 10Gbps and bandwidth up to 500 MHz.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and crosstalk, ensuring signal integrity.
  • Snagless Boot Design: Protects the RJ45 connector latch from damage during installation and removal.
  • Stranded Copper Conductors: Provides flexibility and durability, preventing cracking or breaking during bending.
  • Gold-Plated Contacts: Ensures reliable electrical connections and resistance to corrosion.
  • Gray Jacket: Easy to identify and manage in complex cable installations.

Benefits:

  • High-Speed Data Transmission: Supports demanding network applications with data rates up to 10Gbps.
  • Reduced Interference: Shielded construction minimizes EMI and crosstalk, ensuring signal quality.
  • Enhanced Durability: Stranded copper conductors and snagless boot design provide long-lasting performance.
  • Reliable Connectivity: Gold-plated contacts ensure consistent and stable connections.
  • Easy Installation: Snagless boot design simplifies installation and prevents damage to connectors.

Additional Details:

The UTP28CH48GY patch cord features a gray outer jacket for easy identification. It is constructed with high-quality materials to ensure reliable performance and longevity. The shielded design makes it suitable for environments with high levels of electromagnetic interference. The cord is typically 48 feet in length.

You May Also Be Interested in

Panduit Corp
COPPER PATCH CORD, CATEGORY 6 PE / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 41.01' (12.50m) Unshielded
Need more? Email Us
Stewart Connector
CABLE MOD 8P8C HD PLUG-PLG 3.28'
Lowest to $34.9414
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.9m RJ-45 to RJ-45 8 to 8 POS PL-PL
Need more? Email Us
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 3.28' / Cable Assembly Cord Set 1m RJ-45 to RJ-45 8 to 8 POS RCP-PL
Need more? Email Us
Tripp Lite
CABLE MOD 8P8C PLUG TO PLUG 75'
Need more? Email Us
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 0.98'
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-CABLE 3.28' / Cable Assembly, Gold Plated
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 32.81' / Cable Assembly Cat 6 SSTP 10m 26AWG RJ-45 to RJ-45 8 to 8 POS PL-PL
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 1.64' / Cable Assembly Cat 6 SSTP 5m 26AWG RJ-45 to RJ-45 8 to 8 POS M-M
Lowest to $39.0586

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess