EN
  • EN
  • DE

TC2030-MCP-NL

Part No TC2030-MCP-NL
Manufacturer Microchip Technology
Catalog Ethernet Cables
Description Tag-Connect In-Circuit Cable No Legs for Debuggers and Programmers 6-Inch Length
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Pins 6
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1225161-TC2030-MCP-NL
Categories Ethernet Cables
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC2030-MCP-NL CAD Model

Description

The TC2030-MCP-NL from Microchip Technology is a specialized cable designed for use with Microchip's range of microcontrollers and development boards. This innovative product is a member of the Tag-Connect Plug-of-Nails™ family, offering a reliable and space-saving solution for programming and debugging without the need for a traditional programming header.

The "NL" in the product name stands for "No Legs," indicating that this version of the cable does not have the plastic retaining legs found on other models. This feature makes the TC2030-MCP-NL ideal for applications where space is at a premium, and the connection to the target PCB is made via a simple pressure connection or with the help of a fixture.

TC2030-MCP-NL Cable

Key Features

  • Compact Design: The TC2030-MCP-NL's no-legs design allows for a minimal footprint on your PCB, saving valuable board space and reducing the overall size of your project.
  • Easy to Use: The cable connects directly to a 6-pin TC2030-IDC-NL footprint on your target board, making it easy to attach and remove without the need for soldering.
  • Compatibility: This cable is compatible with Microchip's MPLAB ICD, MPLAB REAL ICE, PICkit 3, and other in-circuit debuggers/programmers that support the RJ12 modular connection.
  • Durable Construction: The high-quality ribbon cable and robust connector ensure a long-lasting and reliable connection for repeated use in development and testing environments.
  • Reduced Wear: By eliminating the need for a conventional header, the TC2030-MCP-NL reduces wear on the PCB caused by repeated mating cycles.

Applications

The TC2030-MCP-NL is perfect for a wide range of applications, from rapid prototyping to production runs. Its design is particularly well-suited for portable devices, drones, wearables, and any other electronics where space is a critical constraint. Additionally, its ease of use makes it an excellent choice for educational environments and hobbyists looking to streamline their development process.

Whether you're a professional engineer, a student, or an electronics enthusiast, the TC2030-MCP-NL Tag-Connect Plug-of-Nails™ Cable from Microchip Technology is a versatile tool that simplifies the programming and debugging of your microcontroller projects.

You May Also Be Interested in

Panduit Corp
COPPER PATCH CORD, CAT 5E (SD), / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.00' (16.74m) Unshielded
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SC-SC POF 2M / Cable Fiber Optic SC To SC 6.6' (2.0m)
Need more? Email Us
Panduit Corp
CABLE MOD 8P8C PLUG TO PLUG 15' / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Lowest to $16.1069
Panduit Corp
PATCH CORD / Cable Fiber Optic LC Duplex To LC Duplex 50/125 32.8' (10.0m)
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 5E (SD), / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 48.00' (14.63m) Unshielded
Need more? Email Us
Belden Inc.
PATCHCORD B10GX CMR BLK 15FT / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 15.00' (4.57m) Unshielded
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CATEGORY 6 PE / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.77' (17.00m) Unshielded
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 6A, BLUE / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Shielded
Need more? Email Us
Microchip Technology
Tag-Connect In-Circuit Cable No Legs for Debuggers and Programmers 6-Inch Length
Lowest to $102.1533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.1533 $102.1533
2+ $98.9611 $197.9222
3+ $95.7688 $287.3064
4+ $92.5765 $370.3060
5+ $82.9996 $414.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess