Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Amphenol ICC (Commercial Products)
Series ix Industrial®
Package Box
Cable Type Round Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 10p10c (RJ50)
Length 1.64' (500.0mm)
Shielding Shielded
Features Latch Lock, Molded Plugs
Style Cat6a, Industrial Environments - IP20
Base Product Number ND9B
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8544.42.2000
Other Names 664-ND9BCB250B
Standard Package 40
Win Source Part Number 1048453-ND9BCB250B
Ultra Librarian 3D Model Ultra Librarian ND9BCB250B CAD Model

Description

The Amphenol ICC (Commercial Products) ND9BCB250B is a cable assembly that belongs to the ix Industrial series.

  • Package: box
  • Standard Package: 40
  • Length: 1.64 feet
  • Style: cat6a
  • Connector Type: plug to plug
  • Mounting Type: free hanging (in-line)
  • REACH: affected

You May Also Be Interested in

Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 1.64' / Cable Assembly Cat 6 SSTP 5m 26AWG RJ-45 to RJ-45 8 to 8 POS M-M
Need more? Email Us
ECAD model for A-MCSSP60005/B
Bulgin
PXP6037/5M00
Need more? Email Us
ECAD model for PXP6037/5M00
Molex, LLC
CABLE MOD 8P8C JACK TO PLUG 1'
Need more? Email Us
ECAD model for 1300550013
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 32.81' / Cable Assembly Cat 6 SSTP 10m 26AWG RJ-45 to RJ-45 8 to 8 POS PL-PL
Need more? Email Us
ECAD model for A-MCSSP60100/B
Molex, LLC
CABLE MOD 8P8C JACK TO PLUG 1'
Need more? Email Us
ECAD model for 1300550010
Molex, LLC
ENET MMJ RJ45/RJ45 10T SHLD 4M
Need more? Email Us
ECAD model for 1300500326
Samtec Inc.
CABLE MOD 8P8C PLUG-CABLE 6.56'
Need more? Email Us
ECAD model for RCE-01-G-02.00-BC
Samsung
Need more? Email Us
ECAD model for STP02
Stewart Connector
CABLE MOD 8P8C HD PLUG-PLG 3.28'
Need more? Email Us
ECAD model for RJP50010AA-A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.7134 $113.4268
3+ $46.5342 $139.6026
5+ $45.0799 $225.3995
6+ $43.6258 $261.7548
8+ $42.1716 $337.3728
11+ $37.8090 $415.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 61 pieces
In Stock: 50 pieces Factory Stock: 11 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention