EN
  • EN
  • DE

BAV20WS-R1-00001

Part No BAV20WS-R1-00001
Manufacturer Panjit
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818794-BAV20WS-R1-00001
Ultra Librarian 3D Model Ultra Librarian BAV20WS-R1-00001 CAD Model

Description

The BAV20WS-R1-00001 is a small signal switching diode manufactured by Panjit. It's designed for general-purpose switching applications where fast switching speed and low leakage current are important. The diode is commonly used in various electronic circuits for rectification, signal detection, and protection.

Applications

  • General Purpose Switching: Switching signals in various electronic circuits.
  • Signal Detection: Detecting and rectifying small signals.
  • Reverse Polarity Protection: Protecting circuits from reverse voltage conditions.
  • Voltage Clamping: Clamping voltage levels to protect sensitive components.
  • Freewheeling Diode: Used in inductive circuits to dissipate energy when a switch is turned off.

Features

  • Fast Switching Speed: Enables quick transitions between on and off states.
  • Low Leakage Current: Minimizes current flow when the diode is reverse-biased.
  • Small Surface Mount Package: Allows for compact circuit designs.
  • High Breakdown Voltage: Provides robustness against high voltage conditions.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits

  • Efficient Switching: Fast switching speed reduces power loss and improves performance.
  • Minimal Signal Interference: Low leakage current minimizes unwanted current flow.
  • Compact Design: Small size enables integration into densely populated circuit boards.
  • Reliable Protection: High breakdown voltage ensures robustness against voltage spikes.

Additional Details

The BAV20WS-R1-00001 is a surface-mount device (SMD), which facilitates automated assembly and reduces board space. The fast switching speed is crucial for applications where rapid response times are required. The low leakage current ensures that the diode does not conduct significantly when reverse biased, preventing unwanted current flow in the circuit. The high breakdown voltage provides a safety margin against voltage spikes and ensures reliable operation. This diode is commonly used in consumer electronics, industrial equipment, and automotive applications.

The -R1 suffix in the part number typically indicates the packaging configuration, such as tape and reel, designed for automated assembly processes. When using this diode, refer to the manufacturer's datasheet for detailed specifications, application notes, and handling recommendations.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0266 $57.8550
5,295+ $0.0219 $115.9605
8,200+ $0.0212 $173.8400
11,300+ $0.0205 $231.6500
14,535+ $0.0199 $289.2465
19,485+ $0.0178 $346.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess