EN
  • EN
  • DE

XF2L-1035-1A

Part No XF2L-1035-1A
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FPC BOTTOM 10POS 0.50MM R/A  /  10 Position FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Omron Electronics Inc-EMC Div
Series XF2L
Package Tape & Reel
Product Status Obsolete
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 10
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.047" (1.20mm)
Locking Feature Slide Lock
Cable End Type Straight
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Halogen Free
Actuator Material Liquid Crystal Polymer (LCP), Halogen Free
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness 5.90µin (0.150µm)
Housing Color Natural
Actuator Color Brown
Mating Cycles 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names XF2L-1035-1A-ND,XF2L-1035-1A BY OMZ,XF2L-1035-1ACT-ND,-XF2L-1035,Z5306DKR,XF2L10351ABYOMZ,XF2L-1035-1ATR,Z5306CT,XF2L-1035-1ATR-ND,XF2L10351A,Z5306TR,XF2L-1035-1ACT
Standard Package 3,000
Win Source Part Number 1105824-XF2L-1035-1A
Ultra Librarian 3D Model Ultra Librarian XF2L-1035-1A CAD Model

Description

The XF2L series connector from Omron Electronics Inc-EMC Div is an FFC/FPC (Flat Flexible) connector with a zero insertion force (ZIF) feature.

  • Positions: 10
  • Pitch: 0.020" (0.50mm)
  • Contact Finish: Gold
  • Connector Type: Plug
  • Cable End Type: Straight
  • Locking Feature: Slide Lock
  • Mounting: Surface Mount, Right Angle
  • Housing Material: Liquid Crystal Polymer (LCP), Halogen-Free
  • Current Rating: 0.5A
  • Voltage Rating: 50V
  • Package: Tape and Reel
  • Standard Package: 3,000

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 40POS 1.27MM
Need more? Email Us
Molex, LLC
52435-3072 Molex FFC & FPC Connectors RA SMT ZIF TOP 30P top contact style datasheet, inventory, & pricing.
Lowest to $0.7277
KEL Corporation
SMD,P=0.4mm FFC, FPC (Flat Flexible) Connector Housings RoHS
Lowest to $1.4662
AVX Corporation
046232130103800+ KYOCERA AVX FFC & FPC Connectors FPC 1.0MM 30POS datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52610-1272 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 12Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
52435-2772 Molex FFC & FPC Connectors 0.5 FPC ZIF Hsg Assy ssy 27Ckt EmbsTp Pk datasheet, inventory, & pricing.
Lowest to $0.8732
Molex, LLC
503566-4102 Molex FFC & FPC Connectors Easy-On .3mm FPC Conn RA 41Ckt datasheet, inventory, & pricing.
Lowest to $0.3202
Molex, LLC
52610-1472 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 14Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $2.5525
TE Connectivity
CONN FFC RCPT HSG 13POS 2.54MM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess