EN
  • EN
  • DE

XF2M-1215-1A-R100

Part No XF2M-1215-1A-R100
Manufacturer Omron
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC 12POS 0.50MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 9 Weeks
Features 12 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Manufacturer Omron
Series XF2M
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount, Right Angle
Family Name XF2M
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number XF2M-1215-1A-R100 BY OMZ, XF2M-1215-1A-R100 BYOMZ, XF2M12151AR100, XF2M12151AR100BYOMZ
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939805-XF2M-1215-1A-R100
Ultra Librarian 3D Model Ultra Librarian XF2M-1215-1A-R100 CAD Model

Description

The Omron XF2M-1215-1A-R100 is a 12 position FPC connector that is part of the XF2M series.

  • Positions: 12
  • Mounting Package: Surface Mount and Right Angle
  • Operating Temperature: -30°C to 85°C
  • Supply and Demand: Balance
  • Production Lead Time: 9 weeks
  • Quantity per Package: 100
  • MSL Level: 1 (Unlimited)
  • HTSUS code: 8536.69.4051

You May Also Be Interested in

AVX Corp/Kyocera Corp
FPC 0.5MM / 30 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC BOTTOM 15POS 0.50MM R/A / 15 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.2552
Hirose Electric Co Ltd
CONN FPC BOTTOM 110POS 0.20MM / 110 Position FPC Connector Contacts, Bottom 0.008" (0.20mm) Surface Mount, Right Angle
Lowest to $1.4238
JST Sales America Inc.
CONN FFC BOTTOM 32POS 0.50MM R/A / 32 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.3269
Hirose Electric Co Ltd
CONN FFC BOTTOM 28POS 0.50MM R/A / 28 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.7128
Amphenol
CONN FFC FPC TOP 30POS 1MM R/A / 30 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FPC BOTTOM 25POS 1MM R/A / 25 Position FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC TOP 39POS 0.30MM R/A / 39 Position FFC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
AVX Corp/Kyocera Corp
CONNECTOR FPC 0.5MM / Position Connector
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4826 $57.9120
295+ $0.3961 $116.8495
455+ $0.3836 $174.5380
625+ $0.3712 $232.0000
805+ $0.3589 $288.9145
1,080+ $0.3218 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess