EN
  • EN
  • DE

ADV7802BSTZ-80

Part No ADV7802BSTZ-80
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Video Decoder, Digitizer, Filter IC I²C ITU-R BT.656, NTSC, PAL, SECAM 176-LQFP (24x24) Package
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-LQFP (24x24)
Family Name ADV7802
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860627-ADV7802BSTZ-80
Ultra Librarian 3D Model Ultra Librarian ADV7802BSTZ-80 CAD Model

Description

Product Overview: ADV7802BSTZ-80

The ADV7802BSTZ-80 is a high-performance, mixed-signal video decoder from the renowned manufacturer Analog Devices Inc. This advanced component is designed to facilitate the conversion of analog video signals into digital form, enabling seamless integration with modern digital processing systems. The product is housed in a compact LQFP-80 package, making it suitable for space-constrained applications.

Key Features

  • Multi-format Support: The ADV7802BSTZ-80 supports a wide range of video formats including NTSC, PAL, and SECAM, providing versatility for various video applications.
  • High-Quality Video Decoding: With its advanced 12-bit ADC and digital multi-standard decoder, it ensures high-quality video output, making it ideal for professional video and broadcast applications.
  • Integrated Filters: The device includes programmable luma and chroma filters which help in optimizing video quality by reducing noise and enhancing sharpness.
  • Automatic Format Detection: It can automatically detect the format of the incoming video signal, simplifying the design and reducing the need for external control.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7802BSTZ-80 is suitable for applications where power consumption is a critical factor.

Applications

The versatile nature of the ADV7802BSTZ-80 makes it an excellent choice for a wide array of applications, including:

  • Digital video cameras and recorders
  • Video surveillance systems
  • Home theater systems
  • Video conferencing equipment
  • Professional broadcasting equipment

Technical Specifications

The ADV7802BSTZ-80 operates over a temperature range of -40°C to +85°C, ensuring reliability and performance even under extreme conditions. It requires a single 3.3V power supply for operation and features a power-down mode to conserve energy when not in use.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADV7802BSTZ-80 is no exception. It is manufactured using high-quality materials and rigorous testing procedures to ensure it meets the highest standards of performance and reliability.

For designers and engineers looking for a robust and versatile video decoding solution, the ADV7802BSTZ-80 from Analog Devices Inc. offers an excellent balance of functionality, performance, and power efficiency.

You May Also Be Interested in

Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9454 $75.8908
4+ $31.1348 $124.5392
6+ $30.1618 $180.9708
8+ $29.1889 $233.5112
11+ $28.2160 $310.3760
14+ $25.2970 $354.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess