EN
  • EN
  • DE

32FLZ-RSM2-R-TB(LF)(SN)(P)-

Part No 32FLZ-RSM2-R-TB(LF)(SN)(P)-
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC BOTTOM 32POS 0.50MM R/A / 32 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr JST Sales America Inc.
Series FLZ
Package Tape & Reel (TR)
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 32
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Actuator Material Polyamide (PA6T), Nylon 6T
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Natural
Actuator Color Black
MSL Level 1 (Unlimited)
Other Names 455-32FLZ-RSM2-R-TB(LF)(SN)(P)-TR,32FLZ-RSM2-R-TB(LF)(SN),32FLZ-RSM2-R-TB(LF)(SN)(P)
Standard Package 1
Win Source Part Number 1147216-32FLZ-RSM2-R-TB(LF)(SN)(P)-
Ultra Librarian 3D Model Ultra Librarian 32FLZ-RSM2-R-TB(LF)(SN)(P)- CAD Model

Description

The FLZ series connector is a zero insertion force (ZIF) type FFC/FPC connector, with 32 positions and a pitch of 0.020" (0.50mm).

  • Connector Type: FFC/FPC, ZIF
  • Positions: 32
  • Pitch: 0.020" (0.50mm)
  • Features: Solder Retention, Slide Lock
  • Contact Material: Phosphor Bronze
  • Contact Finish: Tin
  • Housing Material: Polyamide (PA6T)
  • Actuator Material: Nylon 6T
  • Housing Color: Natural
  • Flammability Rating: UL94 V-0
  • FFC/FPC Thickness: 0.30mm
  • Height Above Board: 0.079" (2.00mm)
  • Package: Tape and Reel
  • Voltage Rating: 50V
  • Current Rating: 0.5A
  • Mounting: Surface Mount, Right Angle
  • Operating Temperature: -25°C ~ 85°C

You May Also Be Interested in

Molex, LLC
200528-0040 Molex FFC & FPC Connectors 1.0 FPC ZIF DBL BTM CONT 4CKT RA FD19 datasheet, inventory, & pricing.
Lowest to $0.4948
KEL Corporation
SMD,P=0.4mm FFC, FPC (Flat Flexible) Connector Housings RoHS
Lowest to $1.4553
Molex, LLC
FFC/FPC Connector 12 Position 0.5mm Pitch Double-Sided Contacts, Top and Bottom Entry Surface Mount, Right Angle
Lowest to $0.8732
Molex, LLC
52437-2471 Molex FFC & FPC Connectors RA SMT ZIF BTTM 24P GOLD datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
52806-3010 Molex FFC & FPC Connectors 1MM FFC/FPC CONN 30CK datasheet, inventory, & pricing.
Lowest to $1.1193
Molex, LLC
52207-1160 Molex FFC & FPC Connectors 1.0 FPC ZIFSMTHsgAss sgAssy11CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.6403
AVX Corporation
046214020010800 KYOCERA AVX FFC & FPC Connectors 20P 0.50mm datasheet, inventory, & pricing.
Lowest to $0.9314
Molex, LLC
SMD,P=1mm FFC, FPC (Flat Flexible) Connector Assemblies RoHS
Lowest to $0.7277
Molex, LLC
52610-0872 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 8Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,302 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess