EN
  • EN
  • DE

XF2M-0615-1A

Part No XF2M-0615-1A
Manufacturer Omron
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC 6POS 0.50MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 18 Weeks
Features 6 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Manufacturer Omron
Series XF2M
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount, Right Angle
Family Name XF2M
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number OR1110CT, OR1110TR, X2M-0615-1A, 2266-XF2M-0615-1A, XF2M06151A, Q9127807, OR1110DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939803-XF2M-0615-1A
Ultra Librarian 3D Model Ultra Librarian XF2M-0615-1A CAD Model

Description

The Omron XF2M series is a 6 position FPC connector with contacts, top and bottom 0.020" (0.50mm) surface mount, right angle.

  • Popularity: High
  • Supply and Demand: Balance
  • Package: Reel - TR
  • Mounting: Surface Mount, Right Angle
  • Family Name: XF2M
  • Category: Connectors
  • Operating Temperature: -30°C ~ 85°C
  • Production Lead Time: 18 weeks
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.4051
  • Other Part Numbers: OR1110CT, OR1110TR, X2M-0615-1A, 2266-XF2M-0615-1A, XF2M06151A, Q9127807, OR1110DKR

You May Also Be Interested in

Amphenol
CONN FFC FPC RCPT 5POS 2.54MM / 5 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $0.8671
JAE Electronics
CONN FPC BOTTOM 35POS 0.30MM R/A / 35 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.1435
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
Amphenol
CONN FPC TOP 14POS 1MM SMD R/A / 14 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Panasonic
CONN FFC FPC 34POS 0.50MM R/A / 34 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.9540
Samtec Inc.
1MM SINGLE ROW CONNECTOR / 19 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
Panasonic
CONN FPC 4POS 0.50MM R/A / 4 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Omron
CONN FPC 30POS 0.50MM R/A / 30 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 8POS 2.54MM / 8 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.2450

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4481 $51.5315
275+ $0.3677 $101.1175
425+ $0.3562 $151.3850
585+ $0.3447 $201.6495
755+ $0.3332 $251.5660
1,005+ $0.2988 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess