Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Amphenol ICC (FCI)
Series Clincher™
Package Tray
Flat Flex Type FFC, FPC
Mounting Type Free Hanging (In-Line)
Connector/Contact Type Receptacle
Number of Positions 5
Pitch 0.100" (2.54mm)
Termination Solder
FFC, FCB Thickness 0.33mm
Locking Feature Slide Lock
Cable End Type Notched
Contact Material Copper Nickel Alloy
Contact Finish Tin
Housing Material Thermoplastic
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 500V
Temperature Range - Operating -65°C ~ 105°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 2A
Contact Finish Thickness 100.0µin (2.54µm)
Housing Color Blue
Actuator Color Gray
Mating Cycles 100
Base Product Number 65801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Other Names 609-2161,65801005LF
Standard Package 72
Win Source Part Number 1192304-65801-005LF
Ultra Librarian 3D Model Ultra Librarian 65801-005LF CAD Model

Description

The Amphenol 1192304-65801-005LF is a Clincher series connector that is used in FFC and FPC applications.

  • Series: Clincher
  • Application: FFC/FPC
  • Type: ZIF (Zero Insertion Force)
  • Positions: 5
  • Pitch: 0.100 inches
  • Feature: Solder Retention
  • Material: Copper Nickel Alloy
  • Voltage Rating: 500V
  • Current Rating: 2A
  • Operating Temperature: -65°C to 105°C
  • REACH: Unaffected
  • ECCN: Not Affected

You May Also Be Interested in

Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF, 20 Circuits
Need more? Email Us
ECAD model for 525592090
TE Connectivity
CONN FFC RCPT HSG 15POS 1.27MM / Housing FFC Housing for Female Contacts Connector Latch Lock 15Pos 0.050" (1.27mm)
Lowest to $0.8335
ECAD model for 1-487545-2
TE Connectivity
CONN FFC RCPT HSG 8POS 2.54MM / Housing FFC Housing for Female Contacts Connector Latch Lock 8Pos 0.100" (2.54mm)
Need more? Email Us
ECAD model for 487526-7
Molex, LLC
Ultra Low Profile SMT ZIF Right Angle Receptacle and Premo-Flex Cable | CONN FFC BOTTOM 6POS 0.50MM R/A
Need more? Email Us
ECAD model for 54548-0670
AVX Corp/Kyocera Corp
CONN FFC FPC TOP 22POS 1MM R/A / 22 Position FFC, FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for 046232122103800+
Hirose Electric Co Ltd
CONN FFC VERT 50POS 0.5MM SMD / 50 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Need more? Email Us
ECAD model for TF38-50S-0.5SV(830)
IRISO
Contact for details
Need more? Email Us
ECAD model for IMSA-9604S-21C
Amphenol
CONN FFC/FPC RCPT HSG 24POS 2.54
Need more? Email Us
ECAD model for 66987-012LF
IRISO
Need more? Email Us
ECAD model for IMSA-9637S-20Y800

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9712 $58.2720
145+ $0.7969 $115.5505
220+ $0.7720 $169.8400
300+ $0.7470 $224.1000
390+ $0.7222 $281.6580
520+ $0.6475 $336.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 650 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention