EN
  • EN
  • DE

EBJ20UF8BCF0-DJ-F

Part No EBJ20UF8BCF0-DJ-F
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM 1Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948862-EBJ20UF8BCF0-DJ-F
Series *
Ultra Librarian 3D Model Ultra Librarian EBJ20UF8BCF0-DJ-F CAD Model

Description

The EBJ20UF8BCF0-DJ-F is a DDR3 SDRAM memory module manufactured by Elpida Memory. While precise specifications require a datasheet, generally, these modules are used to increase memory capacity and improve system performance in compatible devices.

Applications:

  • Desktop Computers: Provides additional RAM for smoother operation of applications and multitasking.
  • Laptops: Upgrades memory to handle demanding software and improve responsiveness.
  • Small Form Factor PCs: Adds memory capacity within space-constrained systems.

Features:

  • DDR3 SDRAM: Utilizes DDR3 technology for improved data transfer rates and efficiency compared to older DDR generations.
  • Capacity: Likely an 2GB or 4GB module (research datasheet for accurate capacity).
  • Form Factor: Typically a DIMM or SO-DIMM depending on the intended application (desktop or laptop).
  • Speed: Operates at a specific clock speed (MHz) as defined by the DDR3 standard and module specifications. Check the datasheet for exact specifications.

Benefits:

  • Improved System Performance: Increases overall system speed and responsiveness.
  • Enhanced Multitasking: Allows users to run more applications simultaneously without slowdowns.
  • Faster Loading Times: Reduces the time it takes to load applications, files, and games.
  • Increased Memory Capacity: Provides more memory space for applications to run and store data.

Additional Details:

This memory module operates at a standard DDR3 voltage (typically 1.5V or 1.35V). It adheres to JEDEC standards for DDR3 memory. The module includes a specific number of pins (e.g., 240-pin for DIMMs, 204-pin for SO-DIMMs). The CAS latency (CL) value affects memory access speed; lower CL values generally indicate faster performance. Exact specifications, including capacity, speed, and timings, are found in the product datasheet. It is designed to improve overall performance and stability by providing sufficient RAM for demanding tasks.

Consult the device’s manual to ensure compatibility before purchasing and installation. Upgrading RAM is a cost-effective way to boost overall system performance and extend the lifespan of a computer.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess