EN
  • EN
  • DE

XF2J-0624-11

Part No XF2J-0624-11
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FPC VERT 6POS 0.5MM SMD / 6 Position FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr Omron Electronics Inc-EMC Div
Series XF2J
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Flat Flex Type FPC
Mounting Type Surface Mount
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 6
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.163" (4.15mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Tin Alloy
Housing Material Polyamide (PA46) , Nylon 4/6
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -30°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness 78.7µin (2.00µm)
Housing Color Natural
Actuator Color Black
Mating Cycles 30
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1351546-XF2J-0624-11
Ultra Librarian 3D Model Ultra Librarian XF2J-0624-11 CAD Model

Description

The XF2J-0624-11 is a FFC, FPC (Flat Flexible) Connector Assembly designed for use in various applications.

  • Positions: 6
  • Pitch: 0.020" (0.50mm)
  • Features: Zero Insertion Force (ZIF)
  • Termination: Solder
  • Contact Finish: Tin Alloy
  • Contact Finish Thickness: 78.7µin (2.00µm)
  • Package: Tape & Reel (TR) Cut Tape (CT)
  • Contact Material: Copper Alloy
  • Voltage Rating: 50V
  • Height Above Board: 0.163" (4.15mm)
  • Flat Flex Type: FPC
  • Connector/Contact Type: Contacts, Vertical - 1 Sided
  • FFC, FCB Thickness: 0.30mm
  • Locking Feature: Slide Lock
  • Cable End Type: Tapered
  • Housing Material: Polyamide (PA46) , Nylon 4/6
  • Flammability Rating: UL94 V-0
  • Housing Color: Natural
  • Standard Package: 1,000
  • Mating Cycles: 30
  • Mounting Type: Surface Mount
  • Temperature Range: -30°C ~ 85°C
  • MSL Level: 1 (Unlimited)
  • Current Rating: 0.5A
  • REACH: Unaffected
  • HTSUS: 8536.69.4051
  • Manufacturer: Omron Electronics Inc-EMC Div
  • Status: Obsolete

You May Also Be Interested in

Molex, LLC
FFC/FPC Connector, Right-Angle, Surface Mount, ZIF, Top Contact Style Receptacle, 13 Circuits
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 6POS 2.54MM / 6 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $0.8445
Omron
CONN FFC FPC 15POS 1MM R/A / 15 Position FFC, FPC Connector Contacts, Top and Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Need more? Email Us
Molex, LLC
Conn FFC/FPC Connector SKT 38 POS 0.5mm Solder RA SMD Embossed T/R
Lowest to $1.4692
IRISO
Lowest to $0.8322
Molex, LLC
1.00mm Pitch Easy-On FFC/FPC Connector, Surface Mount, Right-Angle, Non-ZIF, Top Contact Style, 28 Circuits
Lowest to $0.7063
Molex, LLC
0.50mm Pitch FFC/FPC Connector, Right Angle, Surface Mount, ZIF, Top Contact Style, 4-20 Circuits, 19 Circuits
Need more? Email Us
Panasonic
CONN FFC FPC 34POS 0.50MM R/A / 34 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.9540
Molex, LLC
0.50mm Pitch FFC/FPC Connector, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 36 Circuits
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess