EN
  • EN
  • DE

52207-1390

Part No 52207-1390
Manufacturer Molex, LLC
Catalog FFC, FPC (FlatFlexible) Connectors
Description FFC/FPC Connector, Right-Angle, Surface Mount, ZIF, Top Contact Style Receptacle, 13 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 13
Number of Pins 13
Orientation Right Angle
RoHS Non-Compliant
Win Source Part Number 1188998-52207-1390
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52207-1390 CAD Model

Description

The Molex 52207-1390 is a 0.50mm pitch Easy-On FFC/FPC connector designed for flexible flat cable (FFC) and flexible printed circuit (FPC) terminations. This connector offers a reliable and space-saving solution for connecting FFC/FPC cables to printed circuit boards (PCBs) in various electronic applications.

Applications

  • LCD Displays: Used for connecting LCD panels to the main board in devices like laptops and monitors.
  • Mobile Phones: Connects various internal components such as displays, cameras, and touchscreens.
  • Tablets: Provides a secure connection for internal components like LCD screens and touch sensors.
  • Digital Cameras: Used to connect image sensors and display screens.
  • Printers: Connects print heads and control panels to the main board.

Features

  • 0.50mm Pitch: Compact design for high-density applications.
  • Easy-On Actuator: Facilitates easy cable insertion and secure retention.
  • Surface Mount Technology (SMT): Allows for automated assembly and efficient board layout.
  • Bottom Contact: Provides cable insertion from the bottom.
  • Multiple Circuit Sizes: Available in various pin counts to suit different application needs.

Benefits

  • Space Saving: Compact design allows for efficient use of PCB real estate.
  • Reliable Connection: Ensures stable and secure connectivity between FFC/FPC cables and PCBs.
  • Easy to Use: Simplifies the assembly process with the Easy-On actuator.
  • Versatile: Suitable for a wide range of applications requiring FFC/FPC connectivity.
  • Cost-Effective: Provides a reliable and efficient connectivity solution at a competitive price.

Additional Details

The Molex 52207-1390 connector features 13 circuits and a 0.50mm pitch, making it ideal for high-density applications where space is at a premium. It uses a surface mount termination method, facilitating automated assembly. The connector has a bottom contact configuration, which enables cable insertion from the bottom. The Easy-On actuator ensures a secure and reliable connection, preventing accidental disconnections. It is designed to withstand operating temperatures ranging from -25°C to +85°C. The housing is typically made of high-temperature thermoplastic, which is resistant to soldering heat. The contacts are constructed from copper alloy with a tin or gold plating to enhance conductivity and corrosion resistance. The connector complies with RoHS standards, ensuring environmental responsibility. Its compact size and robust performance make it a popular choice for connecting FFC/FPC cables in a variety of electronic devices.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC BOTTOM 80POS 0.50MM R/A / 80 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
IRISO
Lowest to $0.8322
Molex, LLC
Conn FFC/FPC Connector SKT 9 POS 0.5mm Solder RA SMD Embossed T/R
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 36 Circuits
Need more? Email Us
Molex, LLC
Conn FFC/FPC Connector SKT 38 POS 0.5mm Solder RA SMD Embossed T/R
Lowest to $1.4692
Molex, LLC
0.30mm Pitch Easy-On FPC Connector, 23 Circuits, Mated Height 0.95mm
Lowest to $0.4366
Omron
CONN FPC 6POS 0.50MM R/A / 6 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
AVX Corp/Kyocera Corp
0.3MM PITCH - 09 POS - RT ANGLE / 9 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.2513

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess