EN
  • EN
  • DE

PIC24F32KA304-I/MV

Part No PIC24F32KA304-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48UQFN / MCU 16-bit PIC RISC 32KB Flash 2.5V/3.3V Automotive 48-Pin UQFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 24F
Packaging Tube
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-UFQFN Exposed Pad
Manufacturer Package 48-UQFN (6x6)
Win Source Part Number 792222-PIC24F32KA304-I/MV
Popularity Medium
Supply and Demand Status Limited
Family Name PIC24F32KA304
Introduction Date March 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC24F32KA304-I/MV CAD Model

Description

Microchip Technology's PIC24F32KA304-I/MV Microcontroller

The PIC24F32KA304-I/MV from Microchip Technology is a high-performance, 16-bit microcontroller packed with a variety of features designed to cater to a wide range of applications. This versatile microcontroller is an ideal choice for designers looking for a balance between power efficiency and processing capability.

Key Features

  • Core: The device boasts a 16-bit PIC24F CPU which can operate at a maximum speed of 32 MHz, providing a solid foundation for applications requiring efficient data processing and real-time operations.
  • Memory: With 32KB of Flash memory and 4KB of RAM, this microcontroller offers ample space for code storage and smooth execution of complex tasks.
  • Power Management: It features multiple power modes, including a low-power sleep mode, to ensure energy efficiency, making it suitable for battery-powered and portable applications.
  • Input/Output: The PIC24F32KA304-I/MV provides extensive I/O capabilities with up to 24 channels of 10-bit Analog-to-Digital Converters (ADC), Charge Time Measurement Unit (CTMU) for touch sensing, and Real-Time Clock and Calendar (RTCC) for time-sensitive applications.
  • Communication Peripherals: It includes a variety of communication interfaces such as I2C™, SPI, and UART for seamless integration with other components and systems.
  • Temperature Range: The microcontroller operates within an extended temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Package: The component is available in a 44-pin UQFN package, which is compact and suitable for space-constrained applications.

Applications

The PIC24F32KA304-I/MV is an excellent choice for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, medical devices, and IoT (Internet of Things) devices. Its robust feature set also makes it a perfect candidate for sensor interfacing, data acquisition systems, and smart energy solutions.

Overall, Microchip's PIC24F32KA304-I/MV microcontroller is a powerful and flexible solution that provides designers with the tools needed to create innovative and efficient electronic products.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess