EN
  • EN
  • DE

XC5C3222BYOMR

Part No XC5C3222BYOMR
Manufacturer Omron
Catalog Backplane Connectors
Description CONN DIN PLUG 32POS PCB RA / 32 Position Din Connector Plug, Male Pins Through Hole, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Backplane Connectors - DIN 41612
Mfr Omron Electronics Inc-EMC Div
Series XC5
Package Bulk
Connector Type Plug, Male Pins
Number of Positions 32
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Mounting Type Through Hole, Right Angle
Temperature Range - Operating -55°C ~ 125°C
Current Rating (Amps) 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT) , Glass Filled
Base Product Number XC5C
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1339238-XC5C3222BYOMR
Ultra Librarian 3D Model Ultra Librarian XC5C3222BYOMR CAD Model

Description

The XC5C3222BYOMR is a backplane connector designed for use in various applications.

  • Manufacturer: Omron Electronics Inc-EMC Div.
  • Product Name: XC5C3222BYOMR
  • Number of Positions: 32
  • Pitch: 0.100" (2.54mm)
  • Connector Type: Plug, Male Pins
  • Number of Rows: 3
  • Termination: Not specified
  • Contact Finish: Not specified
  • Package: Bulk
  • Material - Insulation: Polybutylene Terephthalate (PBT) , Glass Filled
  • Material Flammability Rating: UL94 V-0
  • Standard Package: 50
  • Style: C
  • Mounting Type: Through Hole, Right Angle
  • Operating Temperature Range: -55°C ~ 125°C
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 2A
  • HTSUS: 8536.69.4040

You May Also Be Interested in

TE Connectivity
CONTACT NON-GEND SGNL 14-18AWG / Contact Gold Signal Non-Gendered 14-18 AWG Crimp
Lowest to $2.6419
Amphenol
CONN RCPT HIGH SPEED 36P EDGE MT / 36 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed
Lowest to $2.9829
Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $5.2826
ITT Cannon, LLC
LEVER QLC / Connector Handle For QLC Series
Lowest to $4.9459
TE Connectivity
CONN RCPT HSG HARD METRIC 6P GRY
Need more? Email Us
TE Connectivity
SECONDARY LOCK PWR RECEP MBXL / Connector Lock For
Lowest to $0.3005
TE Connectivity
CONN HDR HIGH SPEED 120POS PCB / 120 Connector Header, Male Pins and Blades Through Hole High Speed
Need more? Email Us
TE Connectivity
CONN DIN RCPT 32POS PCB GOLD / 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us
TE Connectivity
CONN HEADER MULTI-BEAM 3POS PCB / 3 Connector Header, Male Blades Through Hole, Right Angle Multi-Beam
Lowest to $6.4357

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess