EN
  • EN
  • DE

6450123-3

Part No 6450123-3
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER MULTI-BEAM 3POS PCB / 3 Connector Header, Male Blades Through Hole, Right Angle Multi-Beam
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series Multimate XI
Package Bulk
Connector Type Header, Male Blades
Connector Style Multi-Beam
Number of Positions 3
Number of Positions Loaded All
Number of Rows 1
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 3 Power
Features Board Lock, Mating Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Temperature Range - Operating -20°C ~ 105°C
Voltage Rating 300V
Base Product Number 6450123
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names A114230,2266-6450123-3,6450123-3-ND,-6450123-3-SI
Standard Package 66
Win Source Part Number 1198118-6450123-3
Ultra Librarian 3D Model Ultra Librarian 6450123-3 CAD Model

Description

The TE Connectivity Multimate XI is a specialized backplane connector that has three power contact layout typical positions. It is a header with male blades and is loaded with all positions.

  • Contact Layout: Three power contact layout typical positions
  • Type: Header with male blades
  • Mounting: Through-hole and right-angle mounted
  • Temperature Range: -20°C to 105°C
  • Voltage Rating: 300V
  • Material Flammability Rating: UL94 V-0
  • Application: Commonly used in electronic devices that require a reliable and secure connection

You May Also Be Interested in

TE Connectivity
INSERT MBXL 2 SIGNAL LOCK 4POS / Connector Contact Lock, Positioner For AMP-DUAC/PL Series
Need more? Email Us
TE Connectivity
CONN RCPT HSG HARD METRIC 6P GRY
Need more? Email Us
TE Connectivity
CONN HEADER BLADE PWR 6P EDGE MT / 6 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Need more? Email Us
Amphenol
CONN DIN HDR 96POS PCB RA GOLD / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $2.7003
TE Connectivity
CONN KEYING PLUG SIZE 16 & 20 / Connector Keying Plug For M Series Size 16 and 20
Lowest to $0.6121
Amphenol
CONN RCPT 96POS EDGE MNT / 96 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Need more? Email Us
TE Connectivity
CONN DIN RCPT 32POS PCB GOLD / 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Lowest to $31.2813
TE Connectivity
CONN DIN HDR 64P V23533B1100G605 / 64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $21.7614

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4357 $57.9213
22+ $5.2807 $116.1754
34+ $5.1155 $173.9270
47+ $4.9503 $232.6641
61+ $4.7852 $291.8972
81+ $4.2908 $347.5548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 652 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess