EN
  • EN
  • DE

V720SCD1D

Part No V720SCD1D
Manufacturer Omron
Catalog OEM Parts (T - Z)
Description Omron H01 Rfid RS-232 Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061462-V720SCD1D
Categories OEM Parts(T-Z)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian V720SCD1D CAD Model

Description

The V720SCD1D is a DC-DC converter manufactured by Omron. It's part of their V720 series, designed to provide a stable and isolated DC voltage from a DC input, often used in industrial and automation applications.

Applications:

  • Industrial control systems.
  • Programmable Logic Controllers (PLCs).
  • Robotics.
  • Power supplies for sensitive electronic equipment.
  • Isolation of power circuits for safety.

Features:

  • Input Voltage: Typically accepts a wide range of DC input voltages (consult the datasheet for specific range).
  • Output Voltage: Provides a regulated DC output voltage (consult the datasheet for specific voltage).
  • Output Current: Delivers a specific output current (consult the datasheet for specific current rating).
  • Isolation Voltage: High isolation voltage between input and output for safety and protection.
  • Operating Temperature: Wide operating temperature range for use in industrial environments.
  • Efficiency: High efficiency for reduced power consumption and heat generation.
  • Protection Features: Overvoltage protection, overcurrent protection, and short-circuit protection.
  • Mounting Style: DIN rail mounting for easy installation in control cabinets.
  • Compact Size: Small form factor for space-saving installation.

Benefits:

  • Stable Output Voltage: Provides a regulated DC output voltage, ensuring reliable operation of connected devices.
  • Electrical Isolation: Isolates the input and output circuits, protecting sensitive equipment from voltage spikes and noise.
  • Wide Input Voltage Range: Accepts a wide range of DC input voltages, providing flexibility in system design.
  • High Efficiency: Reduces power consumption and heat generation, improving overall system efficiency.
  • Protection Features: Protects the converter and connected devices from damage due to overvoltage, overcurrent, and short circuits.
  • Easy Installation: DIN rail mounting simplifies installation in control cabinets.
  • Reliable Operation: Designed for reliable operation in harsh industrial environments.

Additional Details:

The V720SCD1D DC-DC converter from Omron is a reliable and efficient solution for providing isolated DC power in industrial and automation applications. Its protection features and wide operating temperature range make it suitable for demanding environments. Consult the Omron datasheet for detailed specifications, application notes, and safety information.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess