EN
  • EN
  • DE

BX8070110700

Part No BX8070110700
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-10700 (16M Cache, up to 4.70 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953126-BX8070110700
Series *
Ultra Librarian 3D Model Ultra Librarian BX8070110700 CAD Model

Description

The Intel Core i7-10700 is a desktop processor belonging to the 10th generation Intel Core family (Comet Lake). It offers a balance of performance and features, suitable for gaming, content creation, and general productivity.

Applications

  • Gaming PCs
  • Home and office desktops
  • Content creation (video editing, photo editing)
  • General-purpose computing
  • Streaming

Features

  • 8 Cores / 16 Threads: Enables efficient multitasking and handling of demanding workloads.
  • Intel Turbo Boost Technology 2.0: Automatically increases the processor frequency when needed, providing extra performance.
  • Intel UHD Graphics 630: Integrated graphics provide decent performance for everyday tasks and light gaming.
  • DDR4 Memory Support: Supports high-speed DDR4 memory modules.
  • 16 MB Intel Smart Cache: Improves performance by reducing latency and accelerating access to frequently used data.
  • LGA 1200 Socket: Designed for motherboards with the LGA 1200 socket.
  • Intel Hyper-Threading Technology: Allows each core to handle two threads, improving overall performance.

Benefits

  • High Performance: Delivers excellent performance for a wide range of applications.
  • Efficient Multitasking: Smoothly handles multiple tasks simultaneously.
  • Integrated Graphics: Eliminates the need for a dedicated graphics card for basic tasks.
  • Energy Efficiency: Offers a good balance of performance and power consumption.
  • Reliable and Stable: Provides a stable and reliable computing experience.

Additional Details

The Intel Core i7-10700 operates at a base clock speed of 2.9 GHz and can reach a maximum turbo frequency of 4.8 GHz. It has a TDP (Thermal Design Power) of 65W. This processor also supports Intel Virtualization Technology (VT-x) and Intel Hyper-Threading Technology. The integrated Intel UHD Graphics 630 has a base frequency of 350 MHz and a maximum dynamic frequency of 1.2 GHz. The i7-10700 is a locked processor, meaning its multiplier cannot be adjusted for overclocking.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess