EN
  • EN
  • DE

RF7206SR

Part No RF7206SR
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293808-RF7206SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF7206SR CAD Model

Description

The RF7206SR is a high-performance front-end module (FEM) designed for WLAN applications. Manufactured by RF Micro Devices, it integrates a power amplifier (PA), low noise amplifier (LNA), and transmit/receive switch, providing a complete front-end solution for wireless communication systems.

Applications

  • 802.11b/g/n WLAN applications
  • Wireless routers
  • Wireless access points
  • Laptop computers
  • Wireless network cards

Features

  • Integrated power amplifier (PA)
  • Integrated low noise amplifier (LNA)
  • Integrated transmit/receive (T/R) switch
  • Compact surface-mount package
  • High linearity
  • Low noise figure

Benefits

  • Reduced component count and board space.
  • Improved system performance with optimized gain and noise figure.
  • Simplified design and manufacturing.
  • Enhanced range and data rate in WLAN systems.
  • Lower overall system cost.

The RF7206SR is designed to operate in the 2.4 GHz frequency band. It offers high linearity, ensuring minimal distortion of the transmitted signal. The integrated LNA enhances receiver sensitivity, allowing for improved reception of weak signals. The transmit/receive switch enables seamless switching between transmit and receive modes. This module is ideal for use in applications where space is limited and high performance is required. The RF7206SR module simplifies the design and manufacturing process, reducing time to market and overall system cost.

You May Also Be Interested in

Intel
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess