EN
  • EN
  • DE

TKS18108RM4MAT

Part No TKS18108RM4MAT
Manufacturer Omron
Catalog OEM Parts (T - Z)
Description Trim Kit 2 - 3018 And 2 - 2418
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037924-TKS18108RM4MAT
Categories OEM Parts(T-Z)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TKS18108RM4MAT CAD Model

Description

The Omron TKS18108RM4MAT is a compact and robust safety limit switch designed for use in industrial automation and safety systems. This switch is engineered to provide reliable position detection and is commonly used to monitor the position of machine guards, doors, and other moving parts, ensuring safe operation and preventing accidents.

Applications

  • Machine Guard Monitoring: Used extensively on machine guards to ensure they are closed before machinery can operate.
  • Door Interlocks: Implemented in door interlock systems to prevent access to hazardous areas when equipment is running.
  • Conveyor Systems: Integrated into conveyor systems to monitor the position of components and ensure proper material flow.
  • Robotics: Employed in robotic cells to define safe operating zones and prevent collisions.
  • Elevators and Lifts: Used in elevator and lift systems to monitor door positions and ensure safe operation.

Features

  • Compact Design: The compact size allows for easy integration into various machine designs.
  • Rugged Construction: Built with durable materials to withstand harsh industrial environments.
  • High Reliability: Designed for long-lasting and dependable performance.
  • Positive Opening Operation: Ensures the safety contacts open reliably, even in the event of contact welding.
  • Multiple Mounting Options: Provides flexible mounting options to suit different application requirements.

Benefits

  • Enhanced Safety: Prevents accidents by ensuring that safety devices are correctly positioned.
  • Increased Productivity: Reduces downtime by providing reliable position detection and preventing false alarms.
  • Reduced Maintenance: Durable construction minimizes the need for frequent maintenance.
  • Easy Integration: Compact design and flexible mounting options simplify installation.
  • Compliance: Helps meet safety standards and regulations.

The TKS18108RM4MAT typically features robust housing, often made from metal or high-impact plastic, to protect the internal components from physical damage and environmental factors. It is designed to operate in a wide range of temperatures and can withstand exposure to dust, moisture, and other contaminants. The switch includes clear markings and wiring diagrams to facilitate easy installation and maintenance.

Technical Specifications: It's crucial to refer to the official Omron datasheet for precise specifications such as contact ratings, operating temperature range, and compliance certifications. However, generally, safety limit switches of this type will have a high mechanical life and be compliant with relevant safety standards such as IEC 60947-5-1.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess