EN
  • EN
  • DE

NMP130R0GL

Part No NMP130R0GL
Manufacturer Vishay
Catalog OEM Parts (M - N)
Description Resistor Ultra Precision Thermosensitive Thick Film 130Ohm 2% 1209 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082533-NMP130R0GL
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NMP130R0GL CAD Model

Description

The NMP130R0GL is a thick film high power resistor manufactured by Vishay. It is designed for applications requiring high power dissipation and excellent pulse load capability. This resistor is commonly used in power supplies, motor controls, and other high-power electronic circuits.

Applications:

  • Power Supplies: Used as a load resistor in power supply circuits.
  • Motor Controls: Employed in motor control circuits for current limiting and braking.
  • Snubber Circuits: Used in snubber circuits to suppress voltage transients.
  • Inrush Current Limiting: Limits inrush current during startup of electronic devices.
  • High Voltage Dividers: Used in high voltage divider networks.

Features:

  • High Power Rating: Capable of dissipating significant power.
  • Excellent Pulse Load Capability: Designed to withstand high energy pulses.
  • Thick Film Technology: Provides stable and reliable performance.
  • Non-Inductive Design: Minimizes inductance for high-frequency applications.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • Reliable Performance: Provides stable and consistent performance under high power conditions.
  • Robust Design: Withstands high energy pulses and surges.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.
  • Compact Size: Offers high power dissipation in a small package.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The NMP130R0GL resistor has a resistance value of 130 Ohms. The "R0" in the part number indicates a decimal place. This part has a ceramic core and a special resistive layer deposited on it. It often comes in a through-hole package for easy mounting. Specifications include power rating (which could range from 5W to 20W depending on the specific configuration), voltage rating, tolerance, and temperature coefficient of resistance (TCR). The resistor exhibits excellent stability under load and is suitable for demanding applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess