EN
  • EN
  • DE

74V393MTC

Part No 74V393MTC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040669-74V393MTC
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74V393MTC CAD Model

Description

The 74V393MTC is a dual 4-bit binary counter manufactured by Freescale Semiconductor (now NXP). It contains two independent 4-bit binary counters within a single package. The 74V series is typically CMOS logic offering high speed and low power consumption. This device is suitable for applications requiring multiple counting functions or where space is limited.

Applications

  • Frequency Dividers: Used to divide input frequencies by a specific factor. Each counter can divide by up to 16.
  • Timers: Employed in timer circuits for generating precise time intervals.
  • Sequence Generators: Used to generate specific sequences of binary numbers.
  • Digital Clocks: Utilized in digital clock circuits for counting seconds, minutes, and hours.
  • Address Counters: Used as address counters in memory systems.

Features

  • Dual 4-Bit Binary Counters: Contains two independent 4-bit binary counters in a single package.
  • Asynchronous Reset: Each counter has an independent asynchronous reset input.
  • High-Speed CMOS Logic: Offers high-speed operation with low power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.

Benefits

  • Versatile Counting Functionality: Offers a wide range of counting and sequencing capabilities.
  • Reduced Component Count: Integrates two counters into a single package, reducing the number of components required.
  • High-Speed Operation: CMOS technology enables high-speed performance.
  • Low Power Consumption: CMOS logic minimizes power consumption, making it suitable for battery-powered applications.
  • Compatibility: Compatible with standard TTL and CMOS logic levels, ensuring easy integration with other digital devices.

Additional Details

The 74V393MTC is typically available in a SOIC (Small Outline Integrated Circuit) package. Each counter has a clock input and a reset input. The outputs are the four bits of the binary count. The asynchronous reset allows immediate clearing of the counter, independent of the clock signal. The 74V series typically operates at higher speeds and lower power compared to older TTL families. Consult the manufacturer datasheet for specific electrical characteristics and timing diagrams.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess