EN
  • EN
  • DE

S82Y-VM30FAN

Part No S82Y-VM30FAN
Manufacturer Omron
Catalog External/Internal (Off - Board) Accessories
Description REPLACEMENT FAN FOR S8VM SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Accessory Type Replacement Fan
For Use With/Related Products S8VM Series
Ultra Librarian 3D Model Ultra Librarian S82Y-VM30FAN CAD Model

Description

NULL

You May Also Be Interested in

ARTESYN / Advanced Energy
CONN KIT FOR LPT100-M SERIES
Need more? Email Us
TDK-Lambda Americas Inc.
BUFFER MODULE 13.8V 20A
Need more? Email Us
Traco Power
COVER FOR TXH 120W POWER SUPPLY
Need more? Email Us
Bel Power Solutions
EVAL BOARD FOR PFE3000-12-069RA
Need more? Email Us
Bel Power Solutions
POWER SHELF FOR AC POWER 2POS
Need more? Email Us
Traco Power
REDUNDANCY MOD FOR TSP PWR SUPP
Need more? Email Us
Phoenix Contact
REDUNDANCY MODULE FOR UNO POWER
Need more? Email Us
Traco Power
AC INPUT CONN FOR TEX 120 SERIES
Need more? Email Us
TDK-Lambda Americas Inc.
CONN KIT FOR ALPHA POWER SUP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess