EN
  • EN
  • DE

SN74AHC05DGVR

Part No SN74AHC05DGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Open Drain 14-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Drain
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low -, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TVSOP
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Base Product Number 74AHC05
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258088-SN74AHC05DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AHC05DGVR CAD Model

Description

The SN74AHC05DGVR from Texas Instruments is a high-performance, hex inverter device that features open-drain outputs. This integrated circuit is part of the advanced high-speed CMOS (AHC) family, which is known for its robustness and low power consumption. The SN74AHC05DGVR is specifically designed to be used in applications that require the inversion of input signals with the added capability of driving a high capacitive or low-resistive load.

Key Features

  • Logic Type: Hex Inverter with Open Drain
  • Supply Voltage Range: 2 V to 5.5 V, making it suitable for a variety of low voltage applications.
  • Output Current: -8 mA, providing the ability to drive LEDs or other display elements directly.
  • Operating Temperature: -40°C to 85°C, ensuring reliable operation in a wide range of environmental conditions.
  • Mounting Type: Surface Mount, with a small form factor package (TVSOP).
  • Package / Case: TVSOP-14, which is a thin, very small outline package with 14 leads.

Applications

The SN74AHC05DGVR is versatile and can be used in various applications, including:

  • Level Shifting: It can interface between different voltage domains within a system.
  • Line Drivers: Capable of driving long cables or high-capacitive loads.
  • Power Management: It can be used in power-down or power-saving modes.
  • Logic Signal Inversion: Essential for circuits requiring the inversion of digital signals.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHC05DGVR is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. With its advanced design and built-in protection features, this device is a reliable choice for designers looking to implement a robust logic inverter solution in their electronic systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9749 $53.6195
125+ $0.8000 $100.0000
195+ $0.7750 $151.1250
270+ $0.7500 $202.5000
345+ $0.7250 $250.1250
465+ $0.6500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess