EN
  • EN
  • DE

2905489

Part No 2905489
Manufacturer Phoenix Contact
Catalog External/Internal (Off - Board) Accessories
Description REDUNDANCY MODULE FOR UNO POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - External/Internal Power Supply Accessories
Mfr Phoenix Contact
Series UNO
Package Bulk
Accessory Type Redundancy Module
For Use With/Related Products UNO Power Supplies
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.90.7500
Win Source Part Number 1352069-2905489
Ultra Librarian 3D Model Ultra Librarian 2905489 CAD Model

Description

The UNO series redundancy module is an external/internal power supply accessory for UNO power supplies from Phoenix Contact.

  • Packaging: Bulk
  • REACH: Affected
  • HTSUS: 8504.90.7500

You May Also Be Interested in

Bel Power Solutions
OVERVOLT PROT FOR BEL POWER
Need more? Email Us
ARTESYN / Advanced Energy
INTERCHANGE BLADE KIT DA12-M/18M
Need more? Email Us
Phoenix Contact
REDUNDANCY MODULE FOR UNO POWER
Need more? Email Us
XP Power
DIN RAIL ADAPTER KIT FOR ECL PWR
Need more? Email Us
Phoenix Contact
REDUNDANCY MODULE FOR UNO POWER
Need more? Email Us
ARTESYN / Advanced Energy
ADAPTER USB CABLE FOR IMP SERIES
Need more? Email Us
TDK-Lambda Americas Inc.
POWER SHELF FOR HFE2500 PWR SUP
Need more? Email Us
Traco Power
CABLE FOR TEX 120 SERIES
Need more? Email Us
Traco Power
COVER FOR TXH 120W POWER SUPPLY
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess