EN
  • EN
  • DE

ZBM20-15

Part No ZBM20-15
Manufacturer TDK-Lambda Americas Inc.
Catalog External/Internal (Off - Board) Accessories
Description BUFFER MODULE 13.8V 20A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - External/Internal Power Supply Accessories
Mfr TDK-Lambda Americas Inc.
Package Box
Product Status Active
Accessory Type Buffer Module
For Use With/Related Products ZBM20 Series
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.90.9690
Win Source Part Number 1012110-ZBM20-15
Ultra Librarian 3D Model Ultra Librarian ZBM20-15 CAD Model

Description

The ZBM20-15 is a buffer module accessory designed for use with the ZBM20 series power supplies.

  • Accessory Type: Buffer Module
  • Series: ZBM20
  • Package: Box
  • Packaging: Individual
  • Compatibility: ZBM20-15ZBM20-15.; alternative parts
  • Product Status: Active

You May Also Be Interested in

Traco Power
REDUNDANCY MODULE FOR TPC SERIES
Need more? Email Us
TDK-Lambda Americas Inc.
CONN KIT FOR ALPHA POWER SUP
Need more? Email Us
Traco Power
COVER FOR TXH 240W POWER SUPPLY
Need more? Email Us
Bel Power Solutions
EVAL BOARD FOR PFE3000-12-069RA
Need more? Email Us
Traco Power
AC INPUT CONN FOR TEX 120 SERIES
Need more? Email Us
SolaHD
PLASTIC DIN CLIP WITH LEVER
Need more? Email Us
ARTESYN / Advanced Energy
ADAPTER USB CABLE FOR IMP SERIES
Need more? Email Us
TDK-Lambda Americas Inc.
POWER SHELF FOR HFE2500 PWR SUP
Need more? Email Us
Traco Power
COVER FOR TXH 120W POWER SUPPLY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess