EN
  • EN
  • DE

FRH7000G

Part No FRH7000G
Manufacturer Bel Power Solutions
Catalog External/Internal (Off - Board) Accessories
Description POWER SHELF FOR AC POWER 2POS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - External/Internal Power Supply Accessories
Mfr Bel Power Solutions
Package Bulk
Product Status Active
Accessory Type Power Shelf
Base Product Number FRH7000
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.90.9690
Win Source Part Number 1088374-FRH7000G
Ultra Librarian 3D Model Ultra Librarian FRH7000G CAD Model

Description

The FRH7000G is a power shelf accessory from Bel Power Solutions.

  • Designed for: Use with external/internal power supplies
  • Package: Bulk package with a standard package of 5 pieces
  • Status: Active product
  • REACH Regulations: Not affected by REACH regulations
  • ECCN Classification: EAR99
  • HTSUS Code: 8504.90.9690

You May Also Be Interested in

Phoenix Contact
DIN RAIL CONN FOR MINI ANALG MOD
Need more? Email Us
TDK-Lambda Americas Inc.
BUFFER MODULE 13.8V 20A
Need more? Email Us
Power Integrations
CABLE FOR DC/DC CONVERTER
Need more? Email Us
ARTESYN / Advanced Energy
POWER SHELF FOR HPS3000 PWR SUP
Need more? Email Us
Phihong USA
INPUT PLUG ARGENTINA FOR F ADAPT
Need more? Email Us
Phoenix Contact
REDUNDANCY MODULE FOR UNO POWER
Need more? Email Us
SolaHD
METAL DIN CLIP W/SCREW SCP/SLP
Need more? Email Us
Cosel USA, Inc.
FAN FOR ACE SERIES
Need more? Email Us
Phihong USA
INPUT PLUG IEC 320-C8 R ADAPTER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess