Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 132 VAC, 170 ~ 264 VAC
Voltage - Output 1 12V
Current - Output 1 27 A
Power (Watts) 300W
Applications ITE (Commercial)
Voltage - Isolation 2 kV
Efficiency 84%
Operating Temperature -10°C ~ 60°C (With Derating)
Features Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Universal Input
Mounting Type Chassis Mount
Size / Dimension 7.48" L x 4.72" W x 3.62" H (190.0mm x 120.0mm x 92.0mm)
Approval Agency CE, CSA, UR, VDE
Ultra Librarian 3D Model Ultra Librarian S82D-3012 CAD Model

Description

NULL

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 15W / Open Frame AC DC Converters 1 Output 24V 630mA 80 ~ 264 VAC Input
Need more? Email Us
ECAD model for MFM-15-24
Artesyn Embedded Technologies
AC/DC CONVERTER 12V 240W
Lowest to $315.1045
ECAD model for LPS363-M
Artesyn Embedded Technologies
AC/DC CONVERTER 400V 2.4KW
Need more? Email Us
ECAD model for AIF06ZPFC-01L
XP Power
AC/DC CONVERTER 12V 10W
Lowest to $55.3632
ECAD model for ECE10US12
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 13.5V 101W / Open Frame AC DC Converters 1 Output 13.5V 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 370 VDC Input
Need more? Email Us
ECAD model for LPS-100-13.5
CUI Inc.
AC/DC CONVERTER 24V 25W
Lowest to $2,330.3280
ECAD model for VSK-S25-24U
Cosel USA, Inc.
AC/DC CONVERTER 12V 10W
Need more? Email Us
ECAD model for TUHS10F12
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 5V 5W
Need more? Email Us
ECAD model for MFM-05-5
Recom Power
AC/DC CONVERTER 15V 4W / Enclosed AC DC Converters 1 Output 15V 270mA 85 ~ 305 VAC Input
Lowest to $21.1939
ECAD model for RAC04-15SGB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention