EN
  • EN
  • DE

PYDN-6.2-020R

Part No PYDN-6.2-020R
Manufacturer Omron
Catalog Relays Accessories
Description SHORT BAR 6.2MM 2POLE RED 32A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Accessories
Mfr Omron
Series *
Package Bulk
Product Status Last Time Buy
Base Product Number PYDN-6
Standard Package 1 pcs
Win Source Part Number 1035602-PYDN-6.2-020R
Ultra Librarian 3D Model Ultra Librarian PYDN-6.2-020R CAD Model

Description

The PYDN-6.2-020R is an accessory for relays manufactured by Omron.

  • Packaging: Bulk
  • Quantity: Single Piece
  • Series: PYDN-6
  • Status: Last Time Buy

You May Also Be Interested in

Siemens
MSP CONNECT MOD 3RV1.3 AND 3RT1.
Need more? Email Us
Weidmuller
SRC-I MARK / Marking - Label, Strips, Tags RCI Series
Need more? Email Us
Omron
SUPPRESSOR UNIT
Need more? Email Us
Schneider Electric
HARMONY, MAINTAINING CLAMP, FOR
Need more? Email Us
Panasonic
RUBBER GASKET (50MM) FOR MULT
Need more? Email Us
TE Connectivity
SPRING RELAY HOLD-DOWN 8POLE
Need more? Email Us
TE Connectivity
LED PROTECTION MOD
Need more? Email Us
TE Connectivity
MARKING TAG FOR RT78
Lowest to $0.2655
TE Connectivity
RETAINING CLIP FOR 15.7MM RT78
Lowest to $1.6914

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess