EN
  • EN
  • DE

8869530000

Part No 8869530000
Manufacturer Weidmuller
Catalog Relays Accessories
Description SRC-I MARK / Marking - Label, Strips, Tags RCI Series
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Accessories
Mfr Weidmuller
Series SRC
Package Bulk
Accessory Type Marking - Label, Strips, Tags
For Use With/Related Products RCI Series
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 10 pcs
Win Source Part Number 1381221-8869530000
Ultra Librarian 3D Model Ultra Librarian 8869530000 CAD Model

Description

The 1381221-8869530000 is a marking accessory for the RCI series relays by Weidmuller. It is used for labeling and identification purposes. The accessory comes in a bulk package of 10 pcs.

  • Series: RCI
  • Purpose: Marking
  • Package Quantity: 10 pcs
  • Compatibility: SRC series relays
  • Manufacturer: Weidmuller

You May Also Be Interested in

TE Connectivity
MARKING TAG FOR RT78
Lowest to $0.2655
Sensata-Crydom
FILTER EMI FOR 3 PHASE SSR
Need more? Email Us
Siemens
COIL AC OPERATED 230V 50/60HZ
Need more? Email Us
Phoenix Contact
RIF-RH-2
Need more? Email Us
Altech corporation
MC TERM COVERS FRAME SIZE 225AF
Need more? Email Us
TE Connectivity
RETAINING CLIP FOR 29MM PT78
Lowest to $0.2978
Altech corporation
OVERLOAD RELAY FOR A16C-40A 80A
Need more? Email Us
Omron
SUPPRESSOR UNIT
Need more? Email Us
Weidmuller
CROSS-CONNECTOR (RELAY), CAN BE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess