EN
  • EN
  • DE

J74KN-A-VG230

Part No J74KN-A-VG230
Manufacturer Omron
Catalog Relays Accessories
Description SUPPRESSOR UNIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Accessories
Mfr Omron
Series J7KNA
Package Bulk
Product Status Active
Accessory Type Surge Suppressor
For Use With/Related Products J7KNA Contactors
Base Product Number J74KN
Standard Package 1 pcs
MSL Level 1 (Unlimited)
HTSUS 0000.00.0000
Win Source Part Number 1103838-J74KN-A-VG230
Ultra Librarian 3D Model Ultra Librarian J74KN-A-VG230 CAD Model

Description

The 1103838-J74KN-A-VG230 is a surge suppressor accessory designed for use with J7KNA contactors.

  • Series: J7KNA
  • Manufacturer: Omron
  • Accessory Type: Surge Suppressor
  • Package: Bulk
  • Function: Provides protection against voltage spikes and surges. Ensures the safe and reliable operation of the contactors.
  • Standards Met: Meets industry standards
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Base Product Number: J74KN

You May Also Be Interested in

Omron
W-BRACKET FOR OMRON RELAY
Need more? Email Us
Schneider Electric
HARMONY, MAINTAINING CLAMP, FOR
Need more? Email Us
Phoenix Contact
DIN ADAPTER 14POS ML HEADER
Need more? Email Us
Siemens
OVERLOAD RELAY,3-12AMPS,3PH,ESP2
Need more? Email Us
Sensata-Crydom
FILTER EMI FOR 3 PHASE SSR
Need more? Email Us
TE Connectivity
RETAINING CLIP FOR 15.7MM RT78
Lowest to $1.6914
Altech corporation
OVERLOAD RELAY FOR A16C-40A 80A
Need more? Email Us
Weidmuller
SRC-I MARK / Marking - Label, Strips, Tags RCI Series
Need more? Email Us
Panasonic
RUBBER GASKET (50MM) FOR MULT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess